EN
  • EN
  • DE
  • IT

ISL1209IU10Z-TK

Part No ISL1209IU10Z-TK
Manufacturer Renesas Electronics America
Catalog Clock/Timing - Real Time Clocks
Description IC RTC EVENT REC I2C 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features Real Time Clock (RTC) IC Time Event Recorder 2B I²C, 2-Wire Serial 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Renesas Electronics America
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Case / Package 10-MSOP
Family Name ISL1209
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -ISL1209IU10Z-TK, ISL1209IU10ZTK, ISL1209IU10Z-TKTR, ISL1209IU10Z-TKDKR, ISL1209IU10Z-TKCT
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 921789-ISL1209IU10Z-TK
Ultra Librarian 3D Model Ultra Librarian ISL1209IU10Z-TK CAD Model

Description

The Renesas Electronics America 921789-ISL1209IU10Z-TK is a real-time clock (RTC) IC time event recorder with 2B I²C, 2-wire serial 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) specifications.

  • Family: ISL1209
  • Category: Integrated Circuits (ICs)
  • Mounting Type: Surface Mount
  • Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
  • Operating Temperature: -40°C to 85°C
  • Package Quantity: 1000 pieces
  • MSL Level: 2 (1 year)
  • ECCN: EAR99
  • REACH: Unaffected
  • HTSUS Code: 8542.39.0001

You May Also Be Interested in

Maxim Integrated
IC RTC CLOCK/CALENDAR I2C 8DIP
Lowest to $0.3339
Maxim Integrated
IC RTC CLK/CALENDAR PAR 32EDIP
Need more? Email Us
Maxim Integrated
MAX6901 3-WIRE SERIAL RTC
Lowest to $10.7524
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP
Lowest to $8.1665
Maxim Integrated
1024K NV SRAM & PHANTOM CLOCK
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP
Lowest to $7.8982
Maxim Integrated
IC BATT CHG I2C RTC W/TRICKLE
Lowest to $6.0299
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24SOIC
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SPI 20TSSOP
Lowest to $3.3283

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7745 $60.9705
21+ $5.5586 $116.7306
32+ $5.3848 $172.3136
43+ $5.2111 $224.0773
56+ $5.0374 $282.0944
75+ $4.5164 $338.7300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,354 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess