EN
  • EN
  • DE

MAX6901ETA-T

Part No MAX6901ETA-T
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description MAX6901 3-WIRE SERIAL RTC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks
Mfr Maxim Integrated
Package Bulk
Product Status Active
Programmable Not Verified
Type Clock/Calendar
Features Alarm, Leap Year, RAM
Memory Size 31B
Date Format YY-MM-DD-dd
Interface 3-Wire Serial
Voltage - Supply 2V ~ 5.5V
Current - Timekeeping (Max) 0.7µA ~ 2.2µA @ 2V ~ 5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-WDFN Exposed Pad
Supplier Device Package 8-TDFN-EP (3x3)
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 214035-MAX6901ETA-T
Ultra Librarian 3D Model Ultra Librarian MAX6901ETA-T CAD Model

Description

Maxim Integrated MAX6901ETA-T Real-Time Clock (RTC)

The Maxim Integrated MAX6901ETA-T is a compact, serial real-time clock (RTC) that is designed to provide precise time and date information for a wide array of applications. This RTC is a part of Maxim's renowned timekeeping IC products and is ideal for space-constrained applications due to its small 8-pin TDFN (3mm x 3mm) package. The MAX6901ETA-T operates over a wide voltage range from 2.7V to 5.5V, making it suitable for both 3V and 5V power supplies.

One of the key features of the MAX6901ETA-T is its low power consumption, which is critical for battery-powered devices. It includes an integrated temperature-compensated crystal oscillator (TCXO) and a crystal, which ensures high accuracy in timekeeping, with a timekeeping voltage as low as 1.0V. This makes the MAX6901 perfect for portable applications where power efficiency is paramount.

The device communicates via a simple SPI-compatible serial interface, which allows for easy integration into microcontroller-based systems. The MAX6901ETA-T offers a wide range of functions including seconds, minutes, hours, day, date, month, and year information. The end of the month date is automatically adjusted for months with fewer than 31 days, including corrections for leap year. Additionally, the clock operates in either 24-hour or 12-hour format with an AM/PM indicator.

Integrated into the MAX6901ETA-T is a digital temperature sensor, which can be used to monitor the system temperature and make necessary adjustments to the timekeeping. This level of integration helps to further reduce the component count in the system design. The device also features a programmable square-wave output, which can be used for various applications, including wake-up alarms or as a clock reference signal.

The reliability and precision of the MAX6901ETA-T make it an excellent choice for industrial systems, medical devices, handhelds, and other applications where accurate timekeeping is essential. Maxim Integrated's commitment to quality ensures that the MAX6901ETA-T RTC will maintain accurate timekeeping while operating under the demanding conditions of today's electronic devices.

You May Also Be Interested in

Maxim Integrated
IC BATT CHG I2C RTC W/TRICKLE
Lowest to $5.3838
Renesas Electronics America
IC RTC CLK/CALENDAR SPI 16SOIC
Lowest to $31.6897
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24SOIC
Need more? Email Us
National Semiconductor (TI)
IC RTC TIMER PERIPH PAR 28PLCC
Lowest to $9.7925
Maxim Integrated
1024K NV SRAM & PHANTOM CLOCK
Lowest to $33.0087
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24EDIP
Lowest to $25.0249
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 28PLCC
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 34PCM
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.6004 $67.2028
15+ $7.8771 $118.1565
23+ $7.6311 $175.5153
32+ $7.3851 $236.3232
41+ $7.1391 $292.7031
55+ $6.4010 $352.0550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,440 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess