EN
  • EN
  • DE

ZL30142GGG

Part No ZL30142GGG
Manufacturer Microchip Technology
Catalog Clock/Timing - Application Specific
Description IC SONET/SDH SYNCH 64CABGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Ethernet, SONET/SDH, Stratum IC 622.08MHz 1 Output 64-CABGA (9x9)
Manufacturer Microchip Technology
Package Tray
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 64-BGA
Case / Package 64-CABGA (9x9)
Family Name ZL30142
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 904263-ZL30142GGG
Ultra Librarian 3D Model Ultra Librarian ZL30142GGG CAD Model

Description

The ZL30142GGG from Microchip Technology is a high-performance, low-jitter, dual-channel Universal Clock Generator that provides an innovative timing solution for a wide range of applications. This device is specifically designed to meet the stringent requirements of communications infrastructure systems, enterprise networking, and data center environments.

Key Features

  • Frequency Flexibility: The ZL30142GGG supports a wide range of frequencies, making it suitable for various applications, including Ethernet, Fibre Channel, and SONET/SDH.
  • Dual Independent Output Channels: Each channel can be independently configured to support different output frequencies, providing greater system design flexibility.
  • Low Phase Noise: The device boasts exceptionally low phase noise performance, which is critical for high-speed communication systems.
  • Programmable Output Formats: The ZL30142GGG offers multiple programmable output formats, including LVPECL, LVDS, and CMOS, to ensure compatibility with a range of interface standards.
  • Integrated PLLs: With integrated Phase-Locked Loops (PLLs), the clock generator can lock to a reference clock and generate a stable output frequency with minimal jitter.

Applications

The ZL30142GGG is ideal for use in a variety of high-performance applications, such as:

  • Wireless Infrastructure (4G/5G Base Stations)
  • Wired Communications (Routers, Switches)
  • Broadcast Video
  • Test and Measurement Equipment
  • High-Speed Computing and Data Centers

Product Specifications

The device comes in a compact 10x10 mm 72-VFQFN package, which is RoHS compliant and supports industrial temperature ranges. With its advanced features and robust design, the ZL30142GGG ensures reliable operation and simplifies the design of complex timing architectures in critical systems.

For engineers and system designers looking for a versatile, high-performance clock solution, the ZL30142GGG from Microchip Technology offers an exceptional balance of features and performance, ensuring precise timing and synchronization for today's demanding applications.

You May Also Be Interested in

Infineon Technologies
IC CLK BUFF 13OUT SDRAM 28SOIC
Need more? Email Us
Semtech Corporation
10G CDR WITH MSLA / IC Output
Lowest to $11.5073
Analog Devices Inc.
IC CLK/DATA RECOVR W/AMP 32LFCSP
Lowest to $115.2715
Texas Instruments
IC PLL CLOCK DRIVER 1.8V 52-BGA
Lowest to $8.8720
Texas Instruments
IC 3.3V PLL CLOCK-DRVR 24-TSSOP
Lowest to $9.3860
Renesas Electronics America
IC TIMING CLOCK / IC Output
Lowest to $14.6893
Renesas Electronics America
IC TIMING CLOCK / IC Output
Lowest to $32.6415
Renesas Electronics America
IC CLOCK MANANGEMENT / IC Output
Lowest to $4.6928
Texas Instruments
IC PLL CLOCK DRIVER 1.8V 40-QFN / Memory, DDR2 Clock Buffer/Driver, Multiplexer IC 400MHz 1 Output 40-VQFN (6x6)
Lowest to $9.0316

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.0201 $84.0402
4+ $34.4779 $137.9116
6+ $33.4003 $200.4018
8+ $32.3227 $258.5816
10+ $31.2462 $312.4620
13+ $28.0134 $364.1742
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,620 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess