EN
  • EN
  • DE
  • IT

B32559C9472K

Part No B32559C9472K
Manufacturer EPCOS (TDK)
Catalog Film Capacitors
Description CAPACITOR MKT RADIAL / Film Capacitor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Film Capacitors
Mfr EPCOS (TDK)
Package Bulk
Product Status Obsolete
Standard Package 1,500 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
Win Source Part Number 67543-B32559C9472K
Ultra Librarian 3D Model Ultra Librarian B32559C9472K CAD Model

Description

Product Overview

The B32559C9472K is a high-performance, reliable capacitor known for its efficiency in various electronic circuits. Made with top-quality materials to ensure durability, this component is designed to handle demanding conditions in countless applications.

Features and Benefits

  • Capacitance: 4700pF ensures precision in applications requiring stable voltage.
  • Voltage Rating: 630V capability for handling high-voltage operations.
  • Temperature Range: Operates effectively within a wide temperature range, ensuring reliability in different environments.
  • Compact Design: Optimized for space-saving purposes in tight-fitting applications.
  • Long Lifespan: Enhanced longevity, reducing the need for frequent replacements.

Applications

  • Power Supply Units
  • Signal Processing
  • Converters
  • Telecommunications
  • Industrial Automation Systems

You May Also Be Interested in

Panasonic
CAP FILM 0.22UF 10% 250VDC RAD
Lowest to $0.1622
AVX Corp/Kyocera Corp
CAP FILM / Film Capacitor
Need more? Email Us
Panasonic
Film Capacitor, Polyphenylene Su / Film Capacitor
Lowest to $0.5450
Kemet
CAP FILM SMD PEN / Film Capacitor
Need more? Email Us
AVX Corp/Kyocera Corp
CAP FILM / Film Capacitor
Lowest to $0.5161
EPCOS (TDK)
CAPACITOR MKT RADIAL / Film Capacitor
Need more? Email Us
Vishay
CAP FILM 0.22UF 20% 630VDC RAD
Lowest to $0.8849
EPCOS (TDK)
CAP FILM 1UF 20% 630VDC RADIAL
Lowest to $0.3611
EPCOS (TDK)
CAPACITOR MKT RADIAL / Film Capacitor
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess