EN
  • EN
  • DE
  • IT

B32923C3105M000

Part No B32923C3105M000
Manufacturer EPCOS (TDK)
Catalog Film Capacitors
Description CAP FILM 1UF 20% 630VDC RADIAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Film Capacitors
Mfr EPCOS (TDK)
Series B3292*C/D - X2 Standard
Package Bulk
Product Status Active
Capacitance 1 µF
Tolerance ±20%
Voltage Rating - AC 305V
Voltage Rating - DC 630V
Dielectric Material Polypropylene (PP)
Temperature Range - Operating -40°C ~ 110°C
Mounting Type Through Hole
Package / Case Radial
Size / Dimension 1.043" L x 0.433" W (26.50mm x 11.00mm)
Height - Seated (Max) 0.807" (20.50mm)
Termination PC Pins
Lead Spacing 0.886" (22.50mm)
Applications EMI, RFI Suppression
Ratings X2
Standard Package 510 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.25.0070
Win Source Part Number 850009-B32923C3105M000
Ultra Librarian 3D Model Ultra Librarian B32923C3105M000 CAD Model

Description

The B3292*C/D - X2 Standard capacitor is a high-quality film capacitor designed for EMI and RFI suppression applications.

  • Capacitance: 1 μF
  • Tolerance: ±20%
  • Voltage Rating (AC): 305V
  • Voltage Rating (DC): 630V
  • Dielectric Material: Polypropylene (PP)
  • Mounting Type: Through Hole
  • Termination: PC Pins
  • Size (L x W): 1.043" x 0.433" (26.50mm x 11.00mm)
  • Height: 0.807" (20.50mm)
  • Manufacturer: EPCOS (TDK)
  • Packaging: Bulk (510 pieces)
  • Operating Temperature: -40°C to 110°C

You May Also Be Interested in

Kemet
CAP FILM 5UF 5% 470VAC RADIAL
Need more? Email Us
EPCOS (TDK)
CAPACITOR MKT RADIAL / Film Capacitor
Need more? Email Us
AVX Corp/Kyocera Corp
CAP FILM / Film Capacitor
Lowest to $1.1409
EPCOS (TDK)
CAP FILM 1UF 5% 400VDC 2DIP
Need more? Email Us
Vishay
CAP FILM 3900PF 20% 1KVDC RADIAL
Lowest to $0.2836
EPCOS (TDK)
CAPACITOR MKT RADIAL / Film Capacitor
Need more? Email Us
Panasonic
CAP FILM 0.22UF 10% 250VDC RAD
Lowest to $0.1622
Panasonic
Film Capacitor, Polyphenylene Su / Film Capacitor
Lowest to $0.5450
AVX Corp/Kyocera Corp
CAP FILM / Film Capacitor
Lowest to $3.3373

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3611 $64.9980
440+ $0.2964 $130.4160
680+ $0.2871 $195.2280
935+ $0.2778 $259.7430
1,205+ $0.2686 $323.6630
1,615+ $0.2408 $388.8920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,194 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess