EN
  • EN
  • DE

CM02X5R224K06AH

Part No CM02X5R224K06AH
Manufacturer AVX Corp/Kyocera Corp
Catalog Ceramic Capacitors
Description CAP CER 0.22UF 6.3V X5R 01005 / 0.22 µF ±10% 6.3V Ceramic Capacitor X5R 01005 (0402 Metric)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Ceramic Capacitors
Mfr KYOCERA AVX
Series CM
Package Tape & Reel
Capacitance 0.22 µF
Tolerance ±10%
Voltage - Rated 6.3V
Temperature Coefficient X5R
Temperature Range - Operating -55°C ~ 85°C
Applications General Purpose
Mounting Type Surface Mount, MLCC
Package / Case 01005 (0402 Metric)
Dimension 0.016" L x 0.008" W (0.40mm x 0.20mm)
Thickness (Max) 0.009" (0.22mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8532.24.0020
Other Names 1253-CM02X5R224K06AHCT,1253-CM02X5R224K06AHDKR,1253-CM02X5R224K06AHTR
Standard Package 20,000
Win Source Part Number 1052523-CM02X5R224K06AH
Ultra Librarian 3D Model Ultra Librarian CM02X5R224K06AH CAD Model

Description

The CM02X5R224K06AH from KYOCERA AVX is a ceramic capacitor with a capacitance of 0.22 µF and a voltage rating of 6.3V.

  • Capacitance: 0.22 µF
  • Voltage Rating: 6.3V
  • Tolerance: ±10%
  • Temperature Coefficient: X5R
  • Mounting Type: Surface Mount, MLCC
  • Package/Case: 01005 (0402 Metric)
  • Height: -
  • Thickness: 0.009" (0.22mm)
  • Operating Temperature Range: -55°C to 85°C
  • Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm)
  • ECCN: EAR99
  • Standard Package: 20,000

You May Also Be Interested in

Taiyo Yuden
CAP CER 4.7UF 16V X5R 0805
Lowest to $0.0337
AVX Corp/Kyocera Corp
CAP CER SMD
Need more? Email Us
Taiyo Yuden
CAP CER 1000PF 16V X7R 01005
Need more? Email Us
TDK Corporation
CAP CER 18PF 50V C0G 0402
Need more? Email Us
TDK Corporation
CAP CER 0.047UF 25V X7R 0402
Need more? Email Us
Murata Electronics North America
CAP CER 12PF 50V C0G/NP0 0402
Need more? Email Us
Murata Electronics North America
CAP CER 18PF 50V C0G/NP0 0402
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 220PF 100V X7R 0603
Need more? Email Us
TDK Corporation
CAP CER 220PF 50V C0G 0402
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
12,500+ $0.0046 $57.5000
33,335+ $0.0035 $116.6725
50,000+ $0.0035 $175.0000
66,670+ $0.0035 $233.3450
83,335+ $0.0035 $291.6725
100,000+ $0.0035 $350.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200,000 pieces
MOQ: 12500 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess