EN
  • EN
  • DE

TC55257CFI-10L

Part No TC55257CFI-10L
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description SILICON GATE CMOS 32,768 WORD x 8 BIT STATIC RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1264689-TC55257CFI-10L
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC55257CFI-10L CAD Model

Description

The TC55257CFI-10L is a 262,144-bit static RAM (SRAM) manufactured by Toshiba Semiconductor and Storage. This SRAM is organized as 32,768 words by 8 bits and is designed for applications requiring fast access times and low power consumption.

Applications

  • Cache memory
  • Buffer memory
  • Data storage in embedded systems
  • Digital signal processing (DSP)
  • Industrial control systems

Features

  • High-speed access time: 10ns access time allows for fast data retrieval.
  • Low power consumption: Minimizes power drain, especially in battery-powered applications.
  • Wide operating voltage range: Operates over a wide voltage range, providing flexibility in system design.
  • TTL compatible inputs and outputs: Simplifies interfacing with other digital circuits.
  • Three-state outputs: Allows for easy memory expansion and bus sharing.

Benefits

  • Fast data access: High-speed access time improves system performance.
  • Low power consumption: Extends battery life in portable applications.
  • Easy integration: TTL compatibility simplifies interfacing with other circuits.
  • Flexible memory expansion: Three-state outputs allow for easy memory expansion.
  • Reliable data storage: Provides non-volatile data storage for critical applications.

Additional Details

The TC55257CFI-10L features a high-speed access time of 10ns, which allows for fast data retrieval, improving system performance. Its low power consumption minimizes power drain, making it suitable for battery-powered applications. The wide operating voltage range provides flexibility in system design, allowing the SRAM to be used with various power supplies. TTL compatible inputs and outputs simplify interfacing with other digital circuits, while three-state outputs allow for easy memory expansion and bus sharing.

The TC55257CFI-10L provides a reliable and efficient solution for data storage in applications requiring fast access times and low power consumption.

You May Also Be Interested in

Atmel
Lowest to $24.7389
Texas Instruments
Need more? Email Us
Qualcomm
Need more? Email Us
International Rectifier
Need more? Email Us
Texas Instruments
Need more? Email Us
Intersil Corporation
Lowest to $5.0142
Linear Technology
Lowest to $9.1303
Texas Instruments
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess