EN
  • EN
  • DE

TC90A87IFG(BS,DRY)

Part No TC90A87IFG(BS,DRY)
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 359438-TC90A87IFG(BS,DRY)
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC90A87IFG(BS,DRY) CAD Model

Description

The TC90A87IFG(BS,DRY) is a system control IC from Toshiba Semiconductor and Storage designed for automotive infotainment systems. It integrates audio processing, video decoding, display control, and communication interfaces to provide a comprehensive in-car experience.

Applications:

  • Car Navigation Systems
  • Automotive Audio Systems
  • Rear Seat Entertainment Systems
  • Dashboard Display Units

Features:

  • Integrated Audio Processor: Provides high-quality audio playback with noise reduction and equalization.
  • Video Decoder: Supports multiple video formats for playback of high-resolution content.
  • Display Controller: Interfaces with various display types to render clear and sharp visuals.
  • Communication Interfaces: Includes I2C, SPI, UART, and CAN for connectivity with other vehicle systems.
  • Low Power Consumption: Designed to minimize power usage in automotive environments.

Benefits:

  • Enhanced In-Car Entertainment: Delivers a richer audio and visual experience for drivers and passengers.
  • Simplified System Design: Integrates multiple functions into a single chip, reducing complexity and cost.
  • Reliable Performance: Built to withstand the demanding conditions of automotive use.
  • Extended Battery Life: Low power consumption contributes to longer battery life in vehicles.
  • Seamless Integration: Compatible with a wide range of automotive electronic components.

The TC90A87IFG(BS,DRY) combines essential functions needed in modern car entertainment systems. Its audio and video processing capabilities allow for high-quality playback, and the display controller ensures crisp visuals on car displays. The various communication interfaces enable it to connect with other automotive systems, such as the car's computer and sensors. This chip supports different video formats, like MPEG and H.264, and audio formats such as MP3 and AAC. The device's advanced power management features help minimize energy usage.

The device is commonly packaged for easy integration into vehicle electronics. Because it's used in automotive applications, the TC90A87IFG(BS,DRY) meets strict safety and quality standards. The (BS, DRY) likely refers to specific packaging or handling requirements related to moisture sensitivity or other environmental factors to ensure long-term reliability.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
IXYS
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
KEC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Texas Instruments
Need more? Email Us
NVIDIA
Lowest to $6.5292
Mini-Circuits
Lowest to $16.1718
STMicroelectronics
STANDARD TRIACS
Lowest to $2.7073

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess