EN
  • EN
  • DE

CM03X5R475M06AH055

Part No CM03X5R475M06AH055
Manufacturer AVX Corp/Kyocera Corp
Catalog Ceramic Capacitors
Description CAP CER 4.7UF 6.3V X5R 0201 / 4.7 µF ±20% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Ceramic Capacitors
Mfr KYOCERA AVX
Series CM
Package Tape & Reel
Capacitance 4.7 µF
Tolerance ±20%
Voltage - Rated 6.3V
Temperature Coefficient X5R
Temperature Range - Operating -55°C ~ 85°C
Applications General Purpose
Mounting Type Surface Mount, MLCC
Package / Case 0201 (0603 Metric)
Dimension 0.024" L x 0.012" W (0.60mm x 0.30mm)
Thickness (Max) 0.022" (0.55mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0020
Other Names 1253-CM03X5R475M06AH055TR,478-CM03X5R475M06AH055-ND,1253-CM03X5R475M06AH055CT,478-CM03X5R475M06AH055TR,478-CM03X5R475M06AH055CT,478-CM03X5R475M06AH055DKR,1253-CM03X5R475M06AH055DKR,1253-CM03X5R475M06AH055CT-ND,478-CM03X5R475M06AH055,1253-CM03X5R475M06AH055DKR-ND,1253-CM03X5R475M06AH055TR-ND
Standard Package 10,000
Win Source Part Number 1150541-CM03X5R475M06AH055
Ultra Librarian 3D Model Ultra Librarian CM03X5R475M06AH055 CAD Model

Description

The 1150541-CM03X5R475M06AH055 is a ceramic capacitor that is ideal for general-purpose applications manufactured by KYOCERA AVX.

  • Capacitance: 4.7 µF
  • Voltage Rating: 6.3V
  • Tolerance: ±20%
  • Temperature Coefficient: X5R
  • Thickness: 0.022 inches
  • Mounting Technology: Surface mount, MLCC
  • Package: Tape and reel
  • Units per Package: 10000
  • Temperature Range: -55°C to 85°C
  • REACH: Unaffected
  • ECCN: EAR99
  • RoHS Compliant: Yes

You May Also Be Interested in

TDK Corporation
CAP CER 400PF 30KV Z5T DISK
Need more? Email Us
Pulse
CAP CER 0.047UF 50V X7R 0805
Need more? Email Us
TDK Corporation
CAP CER 1700PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 0.68UF 25V 0603 EPOXY
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 0.56UF 250V X7R 2225
Need more? Email Us
TDK Corporation
CAP CER 500PF 20KV Y5P DISK
Need more? Email Us
Pulse
CAP CER 100PF 50V NPO 0805
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
1,300+ $0.0386 $50.1800
3,165+ $0.0316 $100.0140
4,890+ $0.0307 $150.1230
6,735+ $0.0297 $200.0295
8,715+ $0.0287 $250.1205
11,675+ $0.0257 $300.0475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70,080 pieces
MOQ: 1300 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess