EN
  • EN
  • DE

CT05X5R475M06AH033

Part No CT05X5R475M06AH033
Manufacturer AVX Corp/Kyocera Corp
Catalog OEM Parts (C - E)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 957742-CT05X5R475M06AH033
Categories OEM Parts(C-E)
Manufacturer AVX Corp/Kyocera Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CT05X5R475M06AH033 CAD Model

Description

The CT05X5R475M06AH033 is a ceramic capacitor manufactured by AVX Corp/Kyocera Corp. It's a passive electronic component used to store energy electrostatically in an electric field.

Applications

  • Decoupling capacitors in power supplies
  • Bypass capacitors in digital circuits
  • Filtering capacitors in analog circuits
  • Timing circuits
  • Smoothing capacitors in rectifier circuits

Features

  • Capacitance: 0.47µF (Microfarads)
  • Voltage Rating: 6.3V (Volts)
  • Capacitor Dielectric: X5R
  • Tolerance: ±20%
  • Case Size: 0402 (1005 Metric)
  • Termination Style: SMD/SMT (Surface Mount Device/Technology)
  • Operating Temperature Range: -55°C to +85°C

Benefits

  • Stable performance over a range of temperatures due to its X5R dielectric.
  • Compact size allows for high-density circuit designs.
  • Suitable for general-purpose applications requiring a capacitance of 0.47µF.
  • Reliable performance in various electronic circuits.
  • Easy to assemble using standard surface mount techniques.

Additional Details

The X5R dielectric indicates that the capacitor's capacitance changes relatively little over its operating temperature range (-55°C to +85°C), making it a stable choice for many applications. The 0402 case size is a standard SMD size, offering a balance between size and ease of handling. Surface mount capacitors are designed for automated assembly, contributing to efficient manufacturing processes. This capacitor is well-suited for use in decoupling applications, where it helps to reduce noise and voltage fluctuations on power supply lines. It's also commonly used for bypassing signals, filtering noise, and timing circuits.

AVX Corporation, a Kyocera Group Company, is a leading global manufacturer of advanced electronic components, known for their quality and reliability.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Bel Fuse Inc.
Lowest to $0.1640
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Sagami
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3,035+ $0.0165 $50.0775
7,355+ $0.0136 $100.0280
11,455+ $0.0131 $150.0605
15,750+ $0.0127 $200.0250
20,330+ $0.0123 $250.0590
27,275+ $0.0110 $300.0250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 545,649 pieces
MOQ: 3035 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess