EN
  • EN
  • DE

K30-3C0-SE60.2311MR

Part No K30-3C0-SE60.2311MR
Manufacturer AVX Corp/Kyocera Corp
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1066599-K30-3C0-SE60.2311MR
Categories OEM Parts(J-L)
Manufacturer AVX Corp/Kyocera Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian K30-3C0-SE60.2311MR CAD Model

Description

The K30-3C0-SE60.2311MR, manufactured by AVX Corp/Kyocera Corp, appears to be a ceramic resonator. Ceramic resonators are passive electronic components used for timing and frequency control in various electronic circuits. They are often employed as a cost-effective alternative to quartz crystals, offering good stability and performance in many applications.

Applications:

  • Microcontrollers: Provides the clock signal for microcontrollers in embedded systems.
  • Remote Controls: Used for generating the carrier frequency in infrared (IR) and radio frequency (RF) remote controls.
  • Consumer Electronics: Employed in various consumer electronic devices such as toys, appliances, and audio equipment.
  • Automotive Electronics: Found in some automotive applications for timing and control functions.
  • Wireless Communication Devices: Can be used in simple wireless communication modules.

Features:

  • Fixed Frequency: Operates at a specific resonant frequency (likely around 6.02311 MHz, based on the part number).
  • Compact Size: Small form factor allows for easy integration into space-constrained applications.
  • Good Frequency Stability: Provides relatively stable frequency output over a range of temperatures.
  • Cost-Effective: A more economical solution compared to quartz crystals for many applications.
  • Reliable Performance: Offers reliable performance in a variety of operating conditions.
  • RoHS Compliant: Complies with RoHS (Restriction of Hazardous Substances) directives, making it environmentally friendly.

Benefits:

  • Stable Timing: Provides a stable clock signal for various electronic circuits.
  • Simplified Circuit Design: Requires minimal external components, simplifying circuit design and reducing component count.
  • Cost Savings: Offers a cost-effective solution for frequency control compared to quartz crystals.
  • Easy Integration: Small size and simple interface allow for easy integration into various applications.
  • Long-Term Reliability: Provides reliable performance over a long lifespan.

While precise specifications would require a datasheet lookup, the K30-3C0-SE60.2311MR ceramic resonator from AVX/Kyocera provides a reliable and cost-effective solution for timing and frequency control in a wide range of electronic applications. Its compact size and good frequency stability make it a suitable choice for various industrial and consumer products.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess