EN
  • EN
  • DE

KC2016K10.0000C1GE00

Part No KC2016K10.0000C1GE00
Manufacturer AVX Corp/Kyocera Corp
Catalog Oscillators
Description XTAL OSC XO 10.0000MHZ CMOS SMD  /  10 MHz XO (Standard) CMOS Oscillator 1.6V ~ 3.63V Standby (Power Down) 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Standard Package 2,000
Win Source Part Number 960611-KC2016K10.0000C1GE00
Other Names 478-KC2016K10.0000C1GE00DKR,478-KC2016K10.0000C1GE00,1253-1553-6,1253-1553-1,478-KC2016K10.0000C1GE00TR,1253-1553-2,1253-1553-2-ND,1253-1553-1-ND,1253-1553-6-ND,478-KC2016K10.0000C1GE00-ND,478-KC2016K10.0000C1GE00CT
HTSUS 8542.39.0001
ECCN EAR99
REACH Status REACH Unaffected
MSL Level 1 (Unlimited)
Current - Supply (Disable) (Max) 5µA
Height - Seated (Max) 0.031" (0.80mm)
Dimension 0.079" L x 0.063" W (2.00mm x 1.60mm)
Package / Case 4-SMD, No Lead
Mounting SMD (SMT)
Current - Supply (Max) 6mA
Temperature Range - Operating -40°C ~ 85°C
Frequency Stability ±50ppm
Voltage - Supply 1.6V ~ 3.63V
Output CMOS
Function Standby (Power Down)
Frequency 10 MHz
Type XO (Standard)
Base Resonator Crystal
Package Tape & Reel
Series KC2016K
Mfr KYOCERA AVX
Category Crystals, Oscillators, Resonators>Oscillators
Ultra Librarian 3D Model Ultra Librarian KC2016K10.0000C1GE00 CAD Model

Description

The KC2016K10.0000C1GE00 is a standard XO oscillator from Kyocera AVX.

  • Frequency: 10 MHz
  • Frequency Stability: ±50ppm
  • Voltage Supply: 1.6V to 3.63V
  • Maximum Supply Current: 6mA
  • Disable Current: 5µA
  • Package: 4-SMD, no lead package with dimensions of 0.079" L x 0.063" W (2.00mm x 1.60mm)
  • Function: Standby (power down)
  • Output: CMOS
  • Operating Temperature Range: -40°C to 85°C
  • Alternative Parts: ASE-10.000MHZ-LC-T, DSC1001BI1-010.0000, SIT1602BC-83-33E-10.000000Y, ECS-3518-100-B-TR, ECS-2333-100-BN-TR, and SIT1602BC-83-33E-10.000000X
  • REACH: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

Abracon LLC
XTAL OSC VCTCXO 500.0000MHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 100.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us
Microchip Technology
MEMS OSC XO 10.7000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 10.0000MHZ LVCMO
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess