The PRTC19.94TR1800WMCX is a positive temperature coefficient (PTC) thermistor manufactured by AVX Corp/Kyocera Corp. It is designed to protect circuits from overcurrent conditions by increasing resistance when the temperature rises due to excessive current flow. This device is a surface mount device (SMD) and offers reliable circuit protection in a compact package.
Applications:
- Overcurrent protection in automotive electronics
- Protection of sensitive electronic components in industrial equipment
- USB port protection
- Power supply protection
- Motor overload protection
Features:
- Positive Temperature Coefficient (PTC) characteristic
- Surface Mount Device (SMD) package
- Fast trip time
- Low resistance in normal operation
- High resistance in tripped state
- Compact size
Benefits:
- Provides reliable overcurrent protection
- Resettable protection: automatically returns to normal operation after the fault is cleared
- Reduces the risk of fire and damage to electronic components
- Enhances the safety and reliability of electronic devices
- Easy to integrate into circuit designs due to its SMD package
Additional Details:
The PRTC19.94TR1800WMCX has a resistance of 19.94 Ohms. The specific tripping current and hold current ratings should be verified via the manufacturer's datasheet. The operating temperature range is typically between -40°C and +85°C. The dimensions and other physical characteristics are available in the datasheet.
This PTC thermistor is RoHS compliant and halogen-free. Proper application and derating guidelines should be followed for optimal performance and reliability. Consult the datasheet for detailed electrical characteristics, thermal derating curves, and soldering recommendations.