EN
  • EN
  • DE

SD20-1950R9UBM1

Part No SD20-1950R9UBM1
Manufacturer AVX Corp/Kyocera Corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVX Corp/Kyocera Corp
Win Source Part Number 317127-SD20-1950R9UBM1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SD20-1950R9UBM1 CAD Model

Description

The SD20-1950R9UBM1 is a surface-mount varistor manufactured by AVX Corp/Kyocera Corp. It is specifically designed to safeguard sensitive electronic equipment from voltage spikes that can occur due to electrostatic discharge (ESD), lightning surges, or inductive load switching.

Applications

  • Automotive electronics: Protecting automotive control units (ECUs) and other sensitive electronics from voltage transients in the harsh automotive environment.
  • Industrial automation: Providing surge protection for industrial control systems, PLCs, and other critical equipment.
  • Power supplies: Protecting power supplies from voltage surges and spikes, ensuring reliable operation.
  • Telecommunications: Safeguarding telecom equipment from ESD and lightning-induced voltage surges.
  • Consumer electronics: Protecting sensitive components in smartphones, tablets, and other portable devices.

Features

  • Surface-mount design: Enables efficient and cost-effective assembly onto printed circuit boards.
  • High surge current capability: Designed to withstand large surge currents without degradation or failure.
  • Fast response time: Clamps transient voltages quickly, minimizing the risk of damage to protected components.
  • Low clamping voltage: Limits the voltage across sensitive components to a safe level during surge events.
  • RoHS compliant: Meets environmental regulations for lead-free manufacturing.
  • Compact size: Suitable for applications with limited board space.

Benefits

  • Enhanced equipment reliability: Protects sensitive electronics from damage due to voltage surges, ensuring reliable operation.
  • Extended product lifespan: Reduces the risk of failure and extends the lifespan of electronic devices.
  • Reduced downtime: Minimizes downtime due to surge-related failures, improving overall system availability.
  • Lower warranty costs: Reduces the incidence of warranty claims related to surge damage.
  • Simplified design: Easy to integrate into existing circuit designs, providing effective surge protection.

Additional Details

The SD20-1950R9UBM1's key specifications include its voltage rating, surge current capability, and clamping voltage characteristics. It is designed for reflow soldering and is available in tape and reel packaging for automated assembly processes. This varistor offers bidirectional protection, meaning it is effective against both positive and negative voltage transients. Its operating temperature range typically spans from -40°C to +85°C, making it suitable for a wide range of environmental conditions. It's commonly employed in applications where robust surge protection and high reliability are essential.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
AMCC
Lowest to $0.6537
SII Semiconductor Corporation
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
SII Semiconductor Corporation
Lowest to $7.7119
SII Semiconductor Corporation
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
275+ $0.2125 $58.4375
665+ $0.1744 $115.9760
1,030+ $0.1686 $173.6580
1,410+ $0.1640 $231.2400
1,825+ $0.1582 $288.7150
2,440+ $0.1421 $346.7240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,964 pieces
MOQ: 275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess