EN
  • EN
  • DE

SF14-0881M6UBA1

Part No SF14-0881M6UBA1
Manufacturer AVX Corp/Kyocera Corp
Catalog SAW Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVX Corp/Kyocera Corp
Category Filters
Family SAW Filters
Win Source Part Number 189160-SF14-0881M6UBA1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SF14-0881M6UBA1 CAD Model

Description

The SF14-0881M6UBA1 is a Surface Mount Device (SMD) band pass filter manufactured by AVX Corp/Kyocera Corp. These filters are designed to selectively pass signals within a specific frequency range while attenuating signals outside that range. They are typically used in RF (Radio Frequency) and microwave applications where signal integrity and noise reduction are critical.

Applications

  • Wireless communication systems
  • Satellite communication
  • Radar systems
  • Test and measurement equipment
  • Cellular base stations

Features

  • Surface mountable for automated assembly.
  • Compact size, ideal for space-constrained applications.
  • High selectivity, providing excellent rejection of unwanted signals.
  • Low insertion loss within the passband, minimizing signal attenuation.
  • Durable construction, ensuring reliable performance in harsh environments.

Benefits

  • Improved signal quality due to effective noise filtering.
  • Enhanced system performance by minimizing interference.
  • Reduced board space requirements due to the compact SMD design.
  • Lower manufacturing costs through automated assembly.
  • Increased system reliability due to robust filter construction.

Technical Specifications

Due to the proprietary nature of these components, detailed technical specifications such as the precise frequency range, insertion loss, return loss, and power handling capabilities are typically available in the manufacturer's datasheet. These specifications are crucial for selecting the correct filter for a specific application. AVX Corp/Kyocera Corp typically provides comprehensive datasheets upon request or through their website.

The 'SF14' prefix indicates that it is part of a specific series of filters with defined characteristics. The numerical part '0881' likely corresponds to a specific frequency or band of frequencies that the filter is designed for. 'M6UBA1' is a part number that indicates specific characteristics like packaging, tolerance, and other electrical parameters. Consult the datasheet for exact values.

You May Also Be Interested in

Tai-Saw Technology TST
2.31GHz 3.9dB SMD,3x3mm SAW Filters RoHS
Lowest to $1.3098
Taiyo Yuden
FILTER SAW 915MHZ 5SMD
Lowest to $0.8732
Crystek Corporation
FILTER SAW 1.88GHZ INLINE
Need more? Email Us
Tai-Saw Technology TST
500MHz 2.8dB 50Ω SMD,3.8x3.8mm SAW Filters RoHS
Lowest to $2.0374
Murata Electronics North America
1.1765GHz 1.5dB SAW Filters RoHS
Lowest to $0.3202
Murata Electronics North America
SMD SAW Filters RoHS
Lowest to $1.3098
Qualcomm
Signal Conditioning Diplexer, GNSS, low + high band, -, Size=1.5x1.1
Need more? Email Us
Tai-Saw Technology TST
2.235GHz 3.2dB SMD-6P,3x3mm SAW Filters RoHS
Lowest to $1.3971
Qorvo US Inc.
Signal Conditioning 70MHz BW 5MHz SAW Filter
Lowest to $55.7142

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5768 $59.2664
55+ $2.1137 $116.2535
85+ $2.0478 $174.0630
117+ $1.9820 $231.8940
151+ $1.9161 $289.3311
202+ $1.7175 $346.9350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess