The Samsung S3F9488XZZ-QZ88 is a 4-bit microcontroller, likely part of Samsung's S3F9 family, designed for embedded applications where low power consumption and cost-effectiveness are important factors. While detailed information about this specific part number is limited, we can infer its general characteristics based on the common features of similar microcontrollers in the S3F9 series.
Applications
- Simple remote controls for consumer electronics (TVs, DVD players)
- Basic timers and control functions in small appliances
- Low-end security systems (simple alarm systems, door/window sensors)
- Toy applications (interactive toys, robotic kits)
- Basic instrumentation (simple meters, sensor interfaces)
Features
- 4-Bit CPU Core: Likely uses a Samsung-designed CPU core optimized for code density and low power consumption.
- On-Chip Memory: Includes ROM or Flash memory for program storage and RAM for data storage. Memory sizes will be tailored to the specific application.
- Peripheral Interfaces: Offers a selection of serial communication interfaces, such as UART, SPI, and/or I2C, for communication with other devices.
- Timers/Counters: Incorporates multiple timers and counters for generating timing signals, controlling PWM outputs, and measuring external events.
- I/O Ports: Provides general-purpose input/output (GPIO) pins that can be configured as inputs or outputs to control external devices or sense input signals.
- Low-Power Modes: Supports multiple low-power modes (e.g., sleep mode, idle mode) to minimize power consumption when the device is not actively processing data.
- Watchdog Timer: Includes a watchdog timer to prevent the microcontroller from locking up due to software errors.
Benefits
- Cost-Effectiveness: Designed to be highly competitive in cost-sensitive applications.
- Low Power Consumption: Allows for extended battery life in portable applications.
- Small Package Size: Typically available in small packages suitable for compact designs.
- Versatility: Can be used in a wide range of applications due to its flexible peripheral set.
- Reliability: Provides stable and reliable operation in embedded environments.
Additional Details
The S3F9488XZZ-QZ88's architecture is likely optimized for low-power operation and efficient code execution. The specific memory capacities, number of I/O pins, and available peripherals will vary depending on the particular configuration. Refer to the product datasheet for detailed electrical characteristics, such as operating voltage, current consumption, and timing specifications. While specific details are scarce without the datasheet, the S3F9488XZZ-QZ88 is designed for cost-sensitive, low-power embedded control applications.