EN
  • EN
  • DE

TPSE107K020T0100V

Part No TPSE107K020T0100V
Manufacturer AVX Corp/Kyocera Corp
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1101121-TPSE107K020T0100V
Categories OEM Parts(T-Z)
Manufacturer AVX Corp/Kyocera Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TPSE107K020T0100V CAD Model

Description

The TPSE107K020T0100V is a solid tantalum electrolytic capacitor manufactured by AVX Corp/Kyocera Corp. This capacitor is designed for surface mounting and is commonly used for decoupling, filtering, and energy storage in a broad range of electronic applications. It's characterized by its stable electrical performance, high volumetric efficiency, and robust construction.

Applications

  • Power Supply Filtering: Smoothing out voltage variations in power supplies.
  • Decoupling: Providing local charge storage to reduce noise in digital circuits.
  • DC-DC Converters: Filtering input and output voltages to improve converter performance.
  • Automotive Electronics: Used in various electronic control units within vehicles.
  • Industrial Control Systems: Provides reliable performance in harsh industrial environments.

Features

  • High Capacitance Value: Provides a significant amount of charge storage for effective filtering and decoupling.
  • Low Equivalent Series Resistance (ESR): Minimizes power dissipation and improves performance at higher frequencies.
  • Surface Mount Technology (SMT): Allows for automated assembly on printed circuit boards.
  • Stable Performance Over Temperature: Maintains consistent electrical characteristics across a wide temperature range.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances directive, minimizing environmental impact.

Benefits

  • Improved Circuit Reliability: Reduces noise and voltage transients, leading to more stable and reliable circuit operation.
  • Increased Power Efficiency: Low ESR minimizes energy losses, improving overall power efficiency.
  • Compact Design: Surface mount packaging allows for high-density circuit layouts.
  • Long Service Life: Tantalum capacitors are known for their long operational lifespan.
  • Simplified Assembly: Surface mount design facilitates automated assembly processes, reducing manufacturing costs.

Additional Details

The TPSE107K020T0100V has a capacitance of 100µF and a voltage rating of 20V. Its low ESR value contributes to its excellent performance in high-frequency applications. The capacitor is designed to withstand a wide range of operating temperatures and environmental conditions. For precise specifications, including ESR values, ripple current ratings, and temperature characteristics, consult the official datasheet provided by AVX Corp/Kyocera Corp.

You May Also Be Interested in

Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Agere Systems
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Shindengen
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess