EN
  • EN
  • DE

TSM-D712S1

Part No TSM-D712S1
Manufacturer AVX Corp/Kyocera Corp
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVX Corp/Kyocera Corp
Win Source Part Number 382607-TSM-D712S1
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TSM-D712S1 CAD Model

Description

The TSM-D712S1 is a miniature timing crystal from AVX/Kyocera. It is designed for precision timing applications in a variety of electronic devices. It offers stable frequency and reliable performance in a compact package.

Applications:

  • Microcontrollers
  • Real-time clocks (RTC)
  • Wireless communication devices
  • Consumer electronics
  • Industrial control systems

Features:

  • Miniature size
  • High frequency stability
  • Wide operating temperature range
  • Low aging
  • Surface mount technology (SMT)

Benefits:

  • Precise timing for accurate operation
  • Reliable performance over temperature variations
  • Compact design for space-constrained applications
  • Long-term stability
  • Easy integration into electronic circuits

Additional Details:

The TSM-D712S1 is typically available with a frequency of 32.768 kHz, which is commonly used in real-time clock applications. It is packaged in a small ceramic package for surface mounting. The crystal's frequency stability is crucial for maintaining accurate timekeeping and reliable operation of the host device. It is designed to withstand the rigors of reflow soldering and provides consistent performance over its operating temperature range. The small size of the TSM-D712S1 makes it ideal for use in portable devices and other applications where space is limited. It's a critical component in ensuring the accuracy and reliability of timing-dependent electronic systems. The specific frequency tolerance, load capacitance, and other parameters can be found in the datasheet for precise design calculations. This crystal is suitable for both industrial and consumer applications requiring precise and stable timing.

You May Also Be Interested in

STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
EPCOS (TDK)
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
AVX Corporation
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
Eon Silicon Solution
Lowest to $0.5454
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess