EN
  • EN
  • DE

02013J2R7BBSTR

Part No 02013J2R7BBSTR
Manufacturer AVX Corporation
Catalog Thin Film Capacitors
Description Thin-Film Technology | CAP THIN FILM 2.7PF 25V 0201
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer AVX Corporation
Packaging Reel
Capacitance 2.7pF
Tolerance ±0.1pF
Voltage - Rated 25V
Mounting Style SMD
Manufacturer Package 0201 (0603 Metric)
Temperature Range - Operating -55°C ~ 125°C
Features RF, High Q, Low Loss
Parts Dimension 0.024" L x 0.013" W (0.60mm x 0.33mm)
Height - Seated (Maximum) 0.011" (0.28mm)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 712981-02013J2R7BBSTR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 02013J2R7BBSTR CAD Model

Description

AVX Corporation capacitor with a capacitance of 2.7pF and a voltage rating of 25V.

  • Capacitance: 2.7pF
  • Voltage Rating: 25V
  • Tolerance: ±0.1pF
  • Applications: RF, high Q, and low loss
  • Mounting Style: SMD
  • Manufacturer Package: 0201 (0603 Metric)
  • Temperature Range: -55°C ~ 125°C
  • Height: 0.011" (0.28mm)

You May Also Be Interested in

AVX Corp/Kyocera Corp
ACCU-F/P
Lowest to $0.9653
AVX Corp/Kyocera Corp
CAP THIN FILM 3.3PF 50V 0805 / 3.3 pF Thin Film Capacitor 50 V 0805 (2012 Metric)
Need more? Email Us
AVX Corp/Kyocera Corp
1.3 pF Thin Film Capacitor 25 V 0402 (1005 Metric)
Need more? Email Us
AVX Corp/Kyocera Corp
CAP THIN FILM 47PF 50V 0805
Need more? Email Us
AVX Corp/Kyocera Corp
CAP THIN FILM 0.5PF 25V 0402
Need more? Email Us
AVX Corp/Kyocera Corp
ACCU-F/P
Lowest to $0.2080
AVX Corp/Kyocera Corp
CAP THIN FILM 0.15PF 100V 0201
Need more? Email Us
AVX Corp/Kyocera Corp
CAP THIN FILM 10PF 16V 0402
Need more? Email Us
AVX Corp/Kyocera Corp
CAP THIN FILM 2.7PF 25V 0402 / 2.7 pF Thin Film Capacitor 25 V 0402 (1005 Metric)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4853 $50.9565
255+ $0.3982 $101.5410
390+ $0.3858 $150.4620
540+ $0.3734 $201.6360
695+ $0.3609 $250.8255
930+ $0.3236 $300.9480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess