EN
  • EN
  • DE
  • IT

04023J0R5PBSTR

Part No 04023J0R5PBSTR
Manufacturer AVX Corporation
Catalog Thin Film Capacitors
Description Thin-Film RF/Microwave Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer AVX Corporation
Series Accu-P
Packaging Reel - TR
Capacitance 0.5pF
Tolerance ±0.02pF
Voltage Rating DC 25V
Mounting SMD
Package 0402 (1005 Metric)
Operating Temperature Range -55°C ~ 125°C
Features RF, High Q, Low Loss
Size 0.039" L x 0.022" W (1.00mm x 0.55mm)
Height - Seated (Maximum) 0.020" (0.50mm)
Win Source Part Number 1120579-04023J0R5PBSTR
Manufacturer Homepage www.avx.com
Popularity Medium
Supply and Demand Status Limited
Family Name Accu-P
Introduction Date December 31, 2004
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian 04023J0R5PBSTR CAD Model

Description

The AVX Corporation 04023J0R5PBSTR Accu-P is a surface mount, SMD type capacitor that is perfect for RF, high Q, low loss applications.

  • Manufacturer: AVX Corporation
  • Product Name: 04023J0R5PBSTR Accu-P
  • Type: SMD
  • Application: RF, high Q, low loss
  • Capacitance: 0.5pF
  • Tolerance: ±0.02pF
  • Operating Temperature: -55°C to 125°C
  • Voltage Rating: 25V DC
  • Packaging: Reel - TR
  • Popularity: Medium
  • Status: Active
  • Supply and Demand: Limited

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP THIN FILM 0.4PF 100V 0402
Need more? Email Us
AVX Corp/Kyocera Corp
CAP THIN FILM 4.7PF 50V 0603
Need more? Email Us
AVX Corp/Kyocera Corp
CAP THIN FILM 18PF 50V 0805
Need more? Email Us
AVX Corp/Kyocera Corp
ACCU-F/P
Need more? Email Us
AVX Corp/Kyocera Corp
CAP THIN FILM 0.95PF 100V 0402
Need more? Email Us
AVX Corp/Kyocera Corp
ACCU-F/P
Need more? Email Us
AVX Corp/Kyocera Corp
CAP THIN FILM 1.8PF 100V 0402
Need more? Email Us
AVX Corp/Kyocera Corp
ACCU-F/P
Need more? Email Us
AVX Corp/Kyocera Corp
CAP THIN FILM 1PF 50V 0201
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3259 $58.6620
435+ $0.2674 $116.3190
670+ $0.2591 $173.5970
925+ $0.2506 $231.8050
1,195+ $0.2423 $289.5485
1,595+ $0.2173 $346.5935
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess