ADUM1201CR Digital Isolator - Analog Devices Inc.
The ADUM1201CR by Analog Devices Inc. is a state-of-the-art digital isolator designed to offer superior performance and reliability for a wide range of applications. It employs Analog Devices' proprietary iCoupler® technology to achieve high-speed, bidirectional signal isolation. This technology allows the ADUM1201CR to replace traditional optocouplers and other isolation devices by providing enhanced data rates, reduced power consumption, and improved transient immunity.
Key Features:
- High Data Rates: Supports data rates up to 10 Mbps, making it suitable for high-speed data transfer applications.
- Dual Channel: Features two independent isolation channels in a compact SOIC-8 package, optimizing board space.
- Integrated Isolation: Offers 2.5 kV RMS isolation for 1 minute per UL 1577, ensuring safety and compliance with industrial standards.
- Low Power Consumption: With its low power operation, it is ideal for power-sensitive designs.
- High-Temperature Operation: Can operate over a wide temperature range of -40°C to +125°C, suitable for harsh environments.
- Robust ESD Protection: Equipped with high ESD immunity, it provides reliable performance even in electrically noisy environments.
Applications:
The versatility of the ADUM1201CR makes it an excellent choice for a variety of applications, including:
- Industrial automation and control systems
- Medical equipment with stringent isolation requirements
- Power supply and converter circuits
- Data communication systems
- General-purpose multichannel isolation
Product Specifications:
Parameter
Value
Channels
2
Isolation Voltage
2500 V RMS
Data Rate
10 Mbps
Operating Temperature
-40°C to +125°C
Package
SOIC-8
The ADUM1201CR is a testament to Analog Devices' commitment to providing advanced isolation solutions that meet the needs of modern electronic systems. Its combination of high-speed data transfer, robust isolation, and compact form factor makes it an indispensable component for ensuring safe and efficient operation across various electronic applications.