EN
  • EN
  • DE

06035C222JATN

Part No 06035C222JATN
Manufacturer AVX Corporation
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer AVX Corporation
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814682-06035C222JATN
Ultra Librarian 3D Model Ultra Librarian 06035C222JATN CAD Model

Description

The 06035C222JATN is a multilayer ceramic capacitor (MLCC) manufactured by AVX Corporation. It is designed for general-purpose applications in electronic circuits. This capacitor features a small size, high capacitance value, and excellent electrical characteristics.

Applications

  • Bypass Capacitor: Used as a bypass capacitor to filter noise and stabilize voltage in electronic circuits.
  • Decoupling Capacitor: Employed as a decoupling capacitor to provide a local energy source for integrated circuits.
  • Filtering: Utilized in filtering circuits to remove unwanted frequencies.
  • Timing Circuits: Can be used in timing circuits for generating specific time delays.
  • General-Purpose Applications: Suitable for a wide range of general-purpose applications in electronic circuits.

Features

  • Multilayer Ceramic Capacitor: Utilizes multilayer ceramic technology for high capacitance and small size.
  • Surface Mount Device (SMD): Designed for surface mount assembly on printed circuit boards.
  • High Capacitance: Offers a relatively high capacitance value for its size.
  • Excellent Electrical Characteristics: Exhibits excellent electrical characteristics, such as low ESR and ESL.
  • RoHS Compliant: Complies with RoHS environmental standards.

Benefits

  • Space Saving: Small size allows for high-density circuit designs.
  • Efficient Performance: Excellent electrical characteristics enhance circuit performance.
  • Reliable Operation: Multilayer ceramic technology ensures reliable operation.
  • Easy Assembly: Surface mount design simplifies assembly on printed circuit boards.
  • Environmentally Friendly: RoHS compliance ensures environmentally friendly operation.

Additional Details

The 06035C222JATN is supplied in a 0603 case size. Specifications include capacitance value, voltage rating, and temperature coefficient. It is essential to consult the datasheet for accurate electrical characteristics and application guidelines.

You May Also Be Interested in

Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess