EN
  • EN
  • DE

CM03X7R102K16AH

Part No CM03X7R102K16AH
Manufacturer AVX Corporation
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1052444-CM03X7R102K16AH
Categories OEM Parts(C-E)
Manufacturer AVX Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CM03X7R102K16AH CAD Model

Description

The CM03X7R102K16AH is a multilayer ceramic capacitor (MLCC) manufactured by AVX Corporation. It is designed for general-purpose applications and offers stable performance in a compact form factor. This capacitor is part of the CM series, known for its reliability and versatility.

Applications

  • Bypass Capacitors: Used as bypass capacitors to filter noise and stabilize voltage in various electronic circuits.
  • Decoupling Capacitors: Employed as decoupling capacitors to reduce voltage ripple and improve power supply stability.
  • Filtering Applications: Utilized in filtering circuits to remove unwanted frequencies and noise.
  • Timing Circuits: Found in timing circuits to set specific time intervals.
  • General-Purpose Applications: Applied in various general-purpose applications requiring stable capacitance.

Features

  • X7R Dielectric: Utilizes X7R dielectric material, providing stable capacitance over temperature variations.
  • Compact Size: Features a small 0603 package size, making it suitable for miniaturized devices.
  • High Capacitance Value: Offers a capacitance value of 1000 pF (102).
  • Voltage Rating: Has a voltage rating of 16V.
  • RoHS Compliant: Complies with RoHS directives, ensuring environmental friendliness.

Benefits

  • Stable Performance: X7R dielectric ensures stable capacitance over a wide temperature range.
  • Miniaturization: Small size allows for integration in compact and portable devices.
  • Reliable Operation: Designed for reliable performance in various electronic circuits.
  • Environmentally Friendly: RoHS compliance ensures the product is environmentally safe.
  • Versatile Application: Suitable for a wide range of general-purpose applications.

Additional Details

The CM03X7R102K16AH capacitor has a capacitance of 1000 pF (picofarads) with a tolerance of ±10% (indicated by 'K'). The X7R dielectric material ensures that the capacitance remains relatively stable over a temperature range of -55°C to +125°C. It is designed for surface mount technology (SMT) and is compatible with standard reflow soldering processes. Its small size, stable performance, and RoHS compliance make it a popular choice for various electronic applications.

You May Also Be Interested in

TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Lowest to $0.0227
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Lowest to $0.2041
Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess