EN
  • EN
  • DE

CM05X5R156M06AH065

Part No CM05X5R156M06AH065
Manufacturer AVX Corporation
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer AVX Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820631-CM05X5R156M06AH065
Ultra Librarian 3D Model Ultra Librarian CM05X5R156M06AH065 CAD Model

Description

The CM05X5R156M06AH065 is a multilayer ceramic capacitor (MLCC) manufactured by AVX Corporation. It is a surface mount device (SMD) designed for general-purpose applications in electronic circuits. It offers stable capacitance and reliable performance in a compact package.

Applications

  • Bypass and decoupling in power circuits
  • Filtering in signal lines
  • General-purpose applications in consumer electronics
  • Industrial control systems
  • Automotive electronics

Features

  • Capacitance: 15 µF (microfarads)
  • Voltage Rating: 6.3 V (volts)
  • Case Size: 0402 (1005 Metric)
  • Dielectric Material: X5R
  • Tolerance: ±20%
  • Temperature Range: -55°C to +85°C
  • Termination: Nickel Barrier with Tin Plating
  • RoHS Compliant

Benefits

  • High Capacitance Value: Provides significant capacitance in a small form factor.
  • Stable Performance: X5R dielectric offers stable capacitance over temperature and voltage.
  • Compact Size: Suitable for high-density board layouts.
  • RoHS Compliance: Environmentally friendly, meeting regulatory requirements for hazardous substances.
  • Easy Assembly: Surface mount design simplifies manufacturing.

Additional Details

The CM05X5R156M06AH065 ceramic capacitor uses an X5R dielectric material to provide stable capacitance characteristics over a wide range of temperatures and voltages. Its small size allows for efficient use of board space, making it suitable for compact electronic devices. The nickel barrier with tin plating termination ensures good solderability and reliable connections. The capacitor is RoHS compliant, ensuring that it meets environmental regulations for the restriction of hazardous substances.

This capacitor is commonly used in various electronic circuits to provide bypass, decoupling, and filtering functions. Its robust construction and reliable performance make it a suitable choice for a wide range of applications.

You May Also Be Interested in

J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Phoenix Contact
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
705+ $0.0820 $57.8100
1,725+ $0.0670 $115.5750
2,635+ $0.0658 $173.3830
3,640+ $0.0635 $231.1400
4,720+ $0.0612 $288.8640
6,250+ $0.0554 $346.2500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,693 pieces
MOQ: 705 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess