EN
  • EN
  • DE

CP0603A0836CLTR

Part No CP0603A0836CLTR
Manufacturer AVX Corporation
Catalog RF Directional Coupler
Description DIRECTIONAL COUPLER 836MHZ 0603
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer AVX Corporation
Packaging Reel - TR
Status Active
Coupler Type Standard
Frequency 824MHz to 849MHz
Coupling Factor 15.2dB
Applications AMPS
Insertion Loss 0.35dB
Maximum Power Dissipation 3W
Isolation -38dB
Return Loss 23dB
Case / Package 0603
Win Source Part Number 202710-CP0603A0836CLTR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CP0603A0836CLTR CAD Model

Description

Overview

The CP0603A0836CLTR component stands out for its precision and reliability in a variety of electronic applications. It is known for its performance consistency and compact design.

Features and Benefits

  • Accurate Performance: Ensures stable operation under varying conditions.
  • Compact and Lightweight: Perfect for devices requiring minimal space.
  • Enhanced Durability: Built to perform in demanding environments.
  • Versatile Use: Applied in multiple technological fields.

Applications

  • Telecommunication systems
  • Portable electronics
  • Automotive applications
  • Healthcare devices
  • Industrial equipment

Additional Details

With its innovative design, the CP0603A0836CLTR not only optimizes product efficiency but also simplifies assembly processes, contributing to cost-effectiveness in production.

You May Also Be Interested in

Mini-Circuits
RF DIR COUPLER 5MHZ-1GHZ 5SMD
Lowest to $5.5766
Anaren
Lowest to $53.5816
Anaren
Hybrid Coupler 3 dB, 90° | RF DIR COUPLER 2GHZ-2.3GHZ SMD
Need more? Email Us
Anaren
Hybrid Coupler 3 dB, 90°
Lowest to $1.4692
Anaren
COUPLER HYBRID 2000-2300MHZ 30DB
Lowest to $9.0156
Anaren
COUPLER 90DEG 1700-2000MHZ 3DB
Lowest to $2.6900
Anaren
20 dB Directional Coupler
Lowest to $2.7674
M/A-Com Technology Solutions
RoHS Compliant, lead-free | RF DIR COUPLER 5MHZ-1.2GHZ 6SMD
Lowest to $7.2811
Anaren
COUPLER HYBRID 800-1000MHZ 10DB
Lowest to $0.9242

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess