EN
  • EN
  • DE

CP0603A0967BWTR

Part No CP0603A0967BWTR
Manufacturer AVX Corporation
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case O603
Manufacturer AVX Corporation
Manufacturer Homepage www.avx.com
Win Source Part Number 709911-CP0603A0967BWTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CP0603A0967BWTR CAD Model

Description

The CP0603A0967BWTR is a multilayer ceramic chip inductor manufactured by AVX Corporation. It is designed for high-frequency applications where small size and high performance are critical. These inductors are known for their excellent Q factor, stable inductance, and high self-resonant frequency (SRF).

Applications

  • Mobile communication devices (e.g., smartphones, tablets): Used in RF circuits for impedance matching and filtering.
  • Wireless communication systems: Implemented in RF front-end modules, such as filters and impedance matching networks.
  • Bluetooth and Wi-Fi modules: Employed in RF circuitry for filtering and impedance matching.
  • GPS devices: Used for signal conditioning and noise filtering in the receiver section.
  • RF transceivers: Utilized for impedance matching and RF signal filtering.

Features

  • Compact Size: 0603 package (0.06 inch x 0.03 inch) allows for high-density mounting on PCBs.
  • High Q Factor: Provides low losses and efficient energy storage at high frequencies.
  • Stable Inductance: Maintains consistent inductance values over temperature and frequency variations.
  • High SRF: Enables operation at higher frequencies without significant performance degradation.
  • Multilayer Construction: Ensures robust construction and reliable performance.
  • RoHS Compliant: Meets environmental standards for hazardous substance restrictions.

Benefits

  • Miniaturization: The small size enables the design of compact electronic devices.
  • Improved Signal Quality: High Q factor and stable inductance ensure efficient signal transmission and minimal signal loss.
  • Reliable Performance: Robust construction and stable characteristics provide consistent performance over a wide range of operating conditions.
  • Reduced Power Consumption: High efficiency minimizes power dissipation in RF circuits.
  • Simplified Design: Stable inductance and high SRF simplify the design of matching networks and filters.

Additional Details

The CP0603A0967BWTR has an inductance value of 9.6 nH. The tolerance on the inductance is typically ±2%. It is designed for reflow soldering processes, ensuring ease of manufacturing. The operating temperature range is typically -55°C to +125°C, allowing for use in a wide range of environments. The self-resonant frequency (SRF) is generally very high, allowing it to operate efficiently at the intended frequencies. These inductors are typically made with ceramic materials and utilize a multilayer construction to achieve the desired inductance value and performance characteristics.

You May Also Be Interested in

Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess