EN
  • EN
  • DE

CTZ3E-06C-W1-PF

Part No CTZ3E-06C-W1-PF
Manufacturer AVX Corporation
Catalog Trimmers, Variable Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Trimmers,Variable Capacitors
Manufacturer AVX Corporation
Win Source Part Number 244921-CTZ3E-06C-W1-PF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CTZ3E-06C-W1-PF CAD Model

Description

Overview

The CTZ3E-06C-W1-PF offers a blend of reliability and performance, suitable for a variety of electronic applications.

  • Telecommunications
  • Smart home devices
  • Automotive electronics

Features and Benefits

  • Robust Reliability: Guarantees long-term operation in diverse environments.
  • Compact and Versatile: Fits into various electronic configurations.
  • Cost-effective: Provides excellent value while maintaining performance.

Ideal for projects where space and cost savings are critical.

You May Also Be Interested in

Sprague-Goodman
CAP TRIMMER 16-100PF 175V TH
Need more? Email Us
Knowles Johanson Manufacturing
CAP TRIMMER 2.5-10PF 250V SMD
Lowest to $10.1866
Knowles Johanson Manufacturing
2.5 ~ 10pF Trimmer Capacitor 250 V Top Surface Mount
Need more? Email Us
Knowles Johanson Manufacturing
CAP FILM TRIM
Lowest to $4.8048
Murata Electronics North America
CAP TRIMMER 4.5-20PF 100V SMD
Need more? Email Us
Knowles Voltronics
CAP TRIMMER 1.5-3PF 125V SMD
Need more? Email Us
Murata Electronics North America
CAP TRIMMER 4-25PF 50V SMD
Need more? Email Us
Knowles Johanson Manufacturing
CAP TRIMMER
Need more? Email Us
Sprague-Goodman
CAP TRIMMER 0.8-30PF 750V / 0.8 ~ 30pF Trimmer Capacitor 750 V Top User Defined
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess