EN
  • EN
  • DE

CV105X5R475M10AT

Part No CV105X5R475M10AT
Manufacturer AVX Corporation
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1133825-CV105X5R475M10AT
Categories Custom Parts
Manufacturer AVX Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CV105X5R475M10AT CAD Model

Description

The CV105X5R475M10AT is a ceramic capacitor manufactured by AVX Corporation. It is part of the AVX's multilayer ceramic capacitor (MLCC) series, known for their reliability and performance in a wide range of applications. This particular capacitor has a capacitance value of 4.7µF (475), a voltage rating of 10V (10), and an X5R dielectric. The CV105 designation defines the case size and dimensions. The M indicates the tolerance. The AT denotes the packaging code.

Applications:

  • Bypass Capacitors in Digital Circuits
  • Decoupling Capacitors in Power Supplies
  • Filtering in Signal Processing Circuits
  • Smoothing Capacitors in DC-DC Converters
  • General Purpose Applications in Electronic Circuits

Features:

  • High Capacitance Value: Provides significant capacitance in a small package size.
  • X5R Dielectric: Offers stable performance over a wide temperature range.
  • Low Equivalent Series Resistance (ESR): Minimizes energy loss and improves circuit efficiency.
  • Surface Mount Technology (SMT): Allows for automated assembly and compact circuit design.
  • RoHS Compliant: Complies with environmental regulations regarding hazardous substances.

Benefits:

  • Stable Capacitance: Maintains consistent performance across temperature and voltage variations.
  • Reliable Operation: Ensures long-term stability and minimal failure rates.
  • Compact Size: Saves valuable board space in densely populated circuits.
  • Easy Assembly: Simplifies manufacturing processes and reduces assembly costs.
  • Environmentally Friendly: Minimizes the impact on the environment by eliminating hazardous materials.

Additional Details:

The CV105X5R475M10AT capacitor is designed for reflow soldering processes. It is commonly used in various electronic devices such as smartphones, tablets, laptops, and industrial equipment. The X5R dielectric ensures that the capacitance remains within ±15% over a temperature range of -55°C to +85°C. The capacitor's small size and high capacitance make it ideal for applications where space is limited. Furthermore, its low ESR contributes to improved power efficiency and reduced heat generation in the circuit. The specific dimensions can be confirmed from the AVX datasheet for the CV105 case size.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 15V 350MW SOD523 / Zener Diode 15 V 350 mW ±2% Surface Mount SOD-523
Lowest to $0.1367
EPCOS (TDK)
NTC THERMISTOR 0603 100K J60 B-4 / NTC Thermistor 100k 0603 (1608 Metric)
Lowest to $0.0974
Texas Instruments
12-V, 2-A LOW VOLTAGE H-BRIDGE M / Bipolar Motor Driver NMOS PWM SOT-563
Lowest to $0.8821
TDK Corporation
Cap Ceramic 3.3uF 25V X7R 10% Pad SMD 1206 125C Low ESR Automotive T/R
Lowest to $0.1012
Diodes Incorporated
ZENER DIODE SOD323 T&R 3K / Zener Diode 12 V 200 mW ±5.41% Surface Mount SOD-323
Lowest to $0.1456
dioo
DQFN-16 Audio Interface ICs ROHS
Lowest to $0.5738
Raltron Electronics Corporation
Need more? Email Us
TDK Corporation
Thermistor NTC 560.2 Ohm 5% 2-Pin Surface Mount Solder Pad 3930K >= -3.5 Bulk Automotive
Lowest to $0.6363
AVX Corp/Kyocera Corp
Lowest to $0.0335

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess