EN
  • EN
  • DE

CX2016DB38400H0WLLC1

Part No CX2016DB38400H0WLLC1
Manufacturer AVX Corporation
Catalog OEM Parts (C - E)
Description KYOCX2016DB38400H0WLLC1 X'tal, 2.01.6, 38
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1053780-CX2016DB38400H0WLLC1
Categories OEM Parts(C-E)
Manufacturer AVX Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CX2016DB38400H0WLLC1 CAD Model

Description

The CX2016DB38400H0WLLC1 is a ceramic resonator manufactured by AVX Corporation. It's a compact and reliable component designed for timing and frequency control in various electronic applications. Ceramic resonators offer a cost-effective and stable alternative to crystal oscillators in many applications.

Applications:

  • Remote control systems: Used as a stable clock source for transmitting and receiving signals.
  • Consumer electronics: Found in devices such as TVs, audio players, and gaming consoles for timing functions.
  • Microcontrollers: Provides a clock signal for the operation of microcontrollers in embedded systems.
  • Wireless communication devices: Used in Bluetooth modules, Wi-Fi devices, and other wireless communication systems for frequency generation.
  • Automotive electronics: Utilized in car security systems, remote keyless entry, and other automotive applications.

Features:

  • Compact size: Small footprint allows for use in miniaturized electronic devices.
  • Stable frequency: Provides a consistent and accurate clock signal for reliable operation.
  • Cost-effective: Offers a lower-cost alternative to crystal oscillators.
  • RoHS compliant: Meets environmental regulations for hazardous substances.
  • Surface mount technology (SMT): Designed for easy and efficient assembly onto printed circuit boards.

Benefits:

  • Improved system performance: Stable frequency output ensures reliable and accurate operation of electronic devices.
  • Reduced manufacturing costs: Cost-effective alternative to crystal oscillators helps lower overall production expenses.
  • Smaller device size: Compact size allows for the development of smaller and more portable electronic products.
  • Increased reliability: Robust construction ensures long-term performance and durability.
  • Simplified circuit design: Easier to integrate into circuits compared to some other timing components.

Specifications:

While specific specifications may vary slightly depending on the exact production lot, typical specifications for a ceramic resonator in this series include:

  • Frequency: 38.4 MHz
  • Frequency Tolerance: ±0.5%
  • Operating Temperature Range: -20°C to +85°C (typical)
  • Package: 2016 (2.0mm x 1.6mm)
  • Load Capacitance: Specified for optimal performance in a given circuit.

Designers should consult the AVX datasheet for the CX2016DB38400H0WLLC1 to ensure correct implementation and performance in their specific application.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
Holystone
Need more? Email Us
Kemet
Lowest to $0.0393
TDK Corporation
Lowest to $0.0114
TDK Corporation
Need more? Email Us
NEC
Need more? Email Us
Sagami
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6729 $60.5610
210+ $0.5522 $115.9620
325+ $0.5349 $173.8425
450+ $0.5177 $232.9650
580+ $0.5005 $290.2900
775+ $0.4486 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,920 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess