EN
  • EN
  • DE

CX2016DB48000E0DZZA1

Part No CX2016DB48000E0DZZA1
Manufacturer AVX Corporation
Catalog OEM Parts (C - E)
Description AVXCX2016DB48000E0DZZA1 Crystal, SMT, 48MH
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 981489-CX2016DB48000E0DZZA1
Categories OEM Parts(C-E)
Manufacturer AVX Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CX2016DB48000E0DZZA1 CAD Model

Description

The CX2016DB48000E0DZZA1 is a crystal resonator manufactured by AVX Corporation. Crystal resonators are precision electronic components used to generate stable and accurate frequencies in various electronic circuits. They utilize the piezoelectric effect of a quartz crystal to create a highly stable oscillating signal. The 'CX' likely denotes the crystal series from AVX, '2016' refers to the package size (2.0mm x 1.6mm), 'DB' may specify a particular characteristic of the crystal, '48000' indicates the frequency (48.000 MHz), and the remaining characters likely refer to tolerance, load capacitance, and packaging.

Applications:

  • Microcontrollers: Provides the clock signal for microcontrollers and microprocessors.
  • Real-Time Clocks (RTCs): Used as the frequency reference for accurate timekeeping.
  • Wireless Communication: Generates carrier frequencies for radio transmitters and receivers.
  • Oscillators: Forms the basis of stable oscillator circuits.
  • Consumer Electronics: Smartphones, tablets, and wearables.
  • Industrial Control Systems: Provides accurate timing signals for automation equipment.
  • Automotive Electronics: Used in engine control units (ECUs) and other automotive systems.

Features:

  • High Frequency Stability: Provides a highly stable and accurate frequency output.
  • Small Size: Compact footprint allows for use in space-constrained applications.
  • Surface Mount Technology (SMT): Designed for automated assembly processes.
  • Low Aging: Exhibits minimal frequency drift over time.
  • Wide Temperature Range: Operates reliably over a broad range of temperatures.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances directive.

Benefits:

  • Accurate Timing: Ensures precise timing and synchronization in electronic circuits.
  • Stable Operation: Provides a stable frequency reference for reliable system performance.
  • Space Saving: Small size allows for easy integration into densely packed circuits.
  • Simplified Assembly: SMT design reduces assembly time and costs.
  • Long Lifespan: Offers a long and reliable operating life.
  • Environmental Responsibility: RoHS compliance demonstrates adherence to environmental regulations.

Additional Details:

The CX2016DB48000E0DZZA1 crystal resonator is designed for surface mount applications and is available in a small 2.0mm x 1.6mm package. The specific load capacitance, frequency tolerance, and operating temperature range are specified in the manufacturer's datasheet. These crystals are crucial components in electronic circuits requiring accurate and stable timing signals.

You May Also Be Interested in

Rockwell
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0227
Kemet
Lowest to $0.0393
NEC
Need more? Email Us
TDK Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7431 $59.4480
190+ $0.6098 $115.8620
295+ $0.5907 $174.2565
405+ $0.5716 $231.4980
525+ $0.5526 $290.1150
700+ $0.4954 $346.7800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,749 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess