EN
  • EN
  • DE
  • IT

F0402E0R50FSTR

Part No F0402E0R50FSTR
Manufacturer AVX Corporation
Catalog Fuses
Description FUSE BOARD MNT 500MA 32VDC 0402
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer AVX Corporation
Packaging Reel - TR
Status Active
Fuse Type Board Mount (Cartridge Style Excluded)
Current Rating 500mA
Voltage Rating - DC 32V
Response Time Fast
Mounting SMD (SMT)
Breaking Capacity @ Rated Voltage 50A
Nominal Melting - I2t 0.0003
Approvals cUL, UL
Temperature Range - Operating -55°C to 125°C
Nominal Cold Resistance 0.25 Ohm
Win Source Part Number 099267-F0402E0R50FSTR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian F0402E0R50FSTR CAD Model

Description

Product Overview

The F0402E0R50FSTR is an advanced resistor tailored for applications that demand precise resistance and minimal size. Its small footprint allows for flexible use in compact electronic designs.

Features and Benefits

  • Tight tolerance levels for accuracy
  • Compact size ideal for space-constrained designs
  • Minimal impact on system performance

Applications

  • Mobile devices
  • Compact computing equipment
  • Precision medical instruments
  • Advanced metering infrastructure

You May Also Be Interested in

Littelfuse Inc.
FUSE BOARD MNT 100MA 125VAC/VDC
Need more? Email Us
Littelfuse Inc.
FUSE GLASS 1.5A 250VAC 3AB 3AG
Lowest to $0.4854
Littelfuse Inc.
FUSE CERAMIC 630MA 250VAC 5X20MM
Lowest to $0.5542
Littelfuse Inc.
FUSE BRD MNT 500MA 250VAC RADIAL
Need more? Email Us
Littelfuse Inc.
FUSE GLASS 2A 250VAC 5X20MM
Lowest to $0.1446
Kamaya Inc.
FUSE CHIP 2.5A 50VDC 0805
Lowest to $0.1441
Littelfuse Inc.
FUSE CERAMIC 5A 250VAC RADIAL
Lowest to $0.8735
Littelfuse Inc.
FUSE CERAMIC 800MA 250VAC 5X20MM
Lowest to $0.2632
Littelfuse Inc.
FUSE BOARD MNT 8A 250VAC RADIAL
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess