EN
  • EN
  • DE

F951A476MAAAQ2

Part No F951A476MAAAQ2
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Description CAP TANT 47UF 20% 10V 1206
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Estimated Pruduction Lead Time 41 Weeks
Features Conformal Coated Tantalum Capacitors 1206 (3216 Metric) 800mOhm
Manufacturer AVX Corporation
Series F95, Frameless™
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 1206 (3216 Metric)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.21.0050
Other Part Number 478-8444-6, 478-8444-2, 478-8444-1
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 918866-F951A476MAAAQ2
Ultra Librarian 3D Model Ultra Librarian F951A476MAAAQ2 CAD Model

Description

The AVX Corporation F951A476MAAAQ2 is a surface-mount solid tantalum capacitor designed for general-purpose applications. This capacitor is characterized by its stable electrical performance, small size, and high reliability. It is suitable for use in a wide range of electronic circuits requiring bulk capacitance, filtering, and decoupling.

Applications:

  • Power Supplies: Input and output filtering in power supplies and DC-DC converters.
  • Consumer Electronics: Decoupling and filtering in smartphones, tablets, and other portable devices.
  • Industrial Equipment: Filtering and energy storage in industrial control systems.
  • Automotive Electronics: Decoupling and filtering in automotive electronic control units (ECUs).
  • Medical Devices: Filtering and energy storage in medical monitoring and diagnostic equipment.

Features:

  • Surface Mount Technology (SMT): Enables automated assembly, reducing manufacturing costs and improving reliability.
  • Solid Tantalum Construction: Provides stable electrical performance and high reliability.
  • Small Size: Allows for high-density mounting on PCBs, saving valuable board space.
  • Low ESR (Equivalent Series Resistance): Minimizes power losses and improves circuit performance.
  • RoHS Compliant: Complies with environmental regulations.

Benefits:

  • Stable Performance: Solid tantalum construction ensures stable capacitance and low leakage current over a wide temperature range.
  • High Reliability: Designed for long-term operation in demanding environments.
  • Reduced Manufacturing Costs: SMT compatibility streamlines the assembly process, lowering production expenses.
  • Improved Circuit Performance: Low ESR minimizes power losses and improves transient response.
  • Environmental Compliance: RoHS compliance ensures compliance with environmental regulations.

Additional Details:

The F951A476MAAAQ2 features a specific capacitance value, voltage rating, and tolerance. Detailed specifications regarding ESR, leakage current, and operating temperature range should be consulted during the design process. Proper soldering techniques are recommended during assembly to ensure optimal performance and reliability. The capacitor is available in standard tape-and-reel packaging for automated assembly. Its case size is industry standard. The "476" in the part number likely corresponds to 47uF capacitance.

You May Also Be Interested in

Vishay
CAP TANT 330UF 6.3V 10% 2917
Lowest to $2.1959
Vishay
Need more? Email Us
Vishay
CAP TANT 220UF 10V 10% 2917
Lowest to $8.4719
Vishay
CAP TANT 6.8UF 20V 10% 1611
Lowest to $1.1910
Vishay
CAP TANT 33UF 10V 20% 1507
Lowest to $0.1354
Vishay
Lowest to $24.0101
Vishay
CAP TANT 2.2UF 16V 10% 1507
Need more? Email Us
Vishay
CAP TANT 47UF 16V 10% 2812
Need more? Email Us
Vishay
CAP TANT 220UF 6.3V 20% 2812
Lowest to $3.7836

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2762 $50.9334
17+ $5.9702 $101.4934
26+ $5.7836 $150.3736
36+ $5.5971 $201.4956
47+ $5.4105 $254.2935
62+ $4.8508 $300.7496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,490 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess