EN
  • EN
  • DE

MG054L18V500RP

Part No MG054L18V500RP
Manufacturer AVX Corporation
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code Newest
Reference case SMD0402X4
Manufacturer AVX Corporation
Manufacturer Homepage www.avx.com
Win Source Part Number 754839-MG054L18V500RP
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MG054L18V500RP CAD Model

Description

The MG054L18V500RP is a multilayer ceramic capacitor (MLCC) manufactured by AVX Corporation. It is designed for use in a wide range of electronic applications requiring stable capacitance and high reliability. MLCCs are widely used due to their small size, low equivalent series resistance (ESR), and excellent temperature stability.

Applications

  • Bypass Capacitors: Used to bypass noise and stabilize voltage in power supplies.
  • Decoupling Capacitors: Decoupling power supply lines in digital circuits.
  • Filtering: Filtering unwanted noise in analog circuits.
  • Timing Circuits: Used in timing circuits for oscillators and timers.
  • RF Applications: Used in RF circuits for impedance matching and filtering.

Features

  • Multilayer Ceramic Construction: Provides stable capacitance and low ESR.
  • Small Size: Allows for use in compact electronic devices.
  • High Capacitance Value: Provides significant capacitance in a small package.
  • Surface Mount Package: Facilitates automated assembly.
  • RoHS Compliant: Meets environmental regulations.

Benefits

  • Improved Stability: Ceramic construction ensures stable capacitance over temperature and voltage.
  • Compact Design: Small size saves board space and enables miniaturization.
  • Efficient Performance: Low ESR minimizes power loss and improves circuit efficiency.
  • Easy Assembly: Surface mount package simplifies assembly processes.
  • Environmentally Friendly: RoHS compliance minimizes environmental impact.

Additional Details

The MG054L18V500RP has a capacitance value of 50 pF and a voltage rating of 100V. The '054' within the part number might refer to case size or specific performance characteristics within AVX's product line. This component is designed for surface mount technology (SMT) and is typically used in automated assembly processes. The multilayer ceramic construction ensures stable performance and high reliability. Further research using a datasheet would be necessary to determine precise electrical characteristics, temperature coefficients, and application-specific suitability.

You May Also Be Interested in

Atmel
Lowest to $8.5447
Renesas Electronics America
Need more? Email Us
Semtech Corporation
Need more? Email Us
Renesas Electronics America
Lowest to $105.8176
STMicroelectronics
Need more? Email Us
Texas Instruments
Lowest to $4.5685
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
Panasonic
Lowest to $26.8133
Atmel
Lowest to $24.7389

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1564 $57.8680
905+ $0.1284 $116.2020
1,395+ $0.1244 $173.5380
1,920+ $0.1204 $231.1680
2,485+ $0.1163 $289.0055
3,325+ $0.1043 $346.7975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess