EN
  • EN
  • DE

NOJB336M006RWJ

Part No NOJB336M006RWJ
Manufacturer AVX Corporation
Catalog Niobium Oxide Capacitors
Description CAP NIOB OXID 33UF 20% 6.3V 1210
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer AVX Corporation
Packaging Reel - TR
Status Active
Capacitance 33μF
Tolerance ±20%
Voltage Rating 6.3V
ESR 1.7 Ohm
Current - Leakage 4μA
Dissipation Factor 6%
Mounting SMD (SMT)
Manufacturer Size Code B
Height - Seated (Max) 0.083" (2.10mm)
Temperature Range - Operating -55°C to 105°C
Case / Package 1210 (3528 Metric)
Dimension 0.138" L x 0.110" W (3.50mm x 2.80mm)
Win Source Part Number 1083248-NOJB336M006RWJ
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NOJB336M006RWJ CAD Model

Description

The NOJB336M006RWJ is a tantalum capacitor manufactured by AVX Corporation. It is a surface-mount device (SMD) designed for various general-purpose applications, offering stable performance and reliability. These capacitors are commonly used in power filtering, decoupling, and energy storage within electronic circuits.

Applications:

  • Power supply filtering
  • Decoupling in digital circuits
  • Energy storage in low-power applications
  • General-purpose use in various electronic devices
  • DC-DC converters

Features:

  • Surface Mount Device (SMD)
  • Tantalum construction
  • 33µF Capacitance
  • 6.3V Voltage Rating
  • Low ESR (Equivalent Series Resistance)
  • High ripple current capability
  • Stable electrical performance over temperature and frequency
  • RoHS compliant

Benefits:

  • Provides efficient power filtering, reducing noise and ripple in power supplies.
  • Offers effective decoupling, preventing voltage drops and signal degradation in digital circuits.
  • Enables compact designs due to its small SMD form factor.
  • Ensures long-term reliability and stability in demanding applications.
  • Reduces energy loss due to its low ESR, enhancing overall system efficiency.
  • Meets environmental standards due to its RoHS compliance.
  • Provides stable performance over a wide range of operating conditions.

Additional Details:

The NOJB336M006RWJ features a capacitance of 33µF with a voltage rating of 6.3V. The tantalum capacitor is designed to operate over a wide temperature range, typically from -55°C to +125°C. Its low ESR characteristic is essential for minimizing power dissipation and maintaining voltage stability. The device is available in standard tape and reel packaging for automated assembly, ensuring efficient manufacturing processes.

These capacitors are commonly found in various consumer electronics, industrial equipment, and automotive applications where reliable and stable performance is crucial. The SMD package allows for high-density mounting on printed circuit boards (PCBs), optimizing space utilization and reducing overall system size. AVX's commitment to quality and performance makes the NOJB336M006RWJ a trusted choice for designers and engineers.

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP NIOB OXIDE 15UF 20% 10V 1206
Need more? Email Us
AVX Corp/Kyocera Corp
CAP NIOB OXID 33UF 20% 6.3V 1210
Need more? Email Us
AVX Corp/Kyocera Corp
CAP NIOB OXIDE 330UF 20% 4V 2917
Lowest to $0.2256
AVX Corp/Kyocera Corp
CAP NIOB OXIDE 22UF 20% 10V 2312 / 22 µF Niobium Oxide Capacitor 10 V 2312 (6032 Metric) 500 mOhms
Lowest to $0.7313
AVX Corp/Kyocera Corp
CAP NIOB OXIDE 470UF 20% 4V 2917
Need more? Email Us
AVX Corp/Kyocera Corp
CAP NIOB OXI 100UF 20% 6.3V 1210 / 100 µF Niobium Oxide Capacitor 6.3 V 1411 (3528 Metric), 1210 1.7 Ohms
Need more? Email Us
AVX Corp/Kyocera Corp
CAP NIOB OXIDE 330UF 20% 4V 2917
Need more? Email Us
AVX Corp/Kyocera Corp
CAP NIOB OXID 10UF 20% 6.3V 1206
Need more? Email Us
AVX Corp/Kyocera Corp
CAP NIOB OXIDE 15UF 20% 10V 1210
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
570+ $0.0881 $50.2170
1,215+ $0.0825 $100.2375
1,885+ $0.0797 $150.2345
2,700+ $0.0741 $200.0700
3,510+ $0.0713 $250.2630
4,375+ $0.0686 $300.1250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,770 pieces
MOQ: 570 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess