EN
  • EN
  • DE

TACL10M6R3RTA

Part No TACL10M6R3RTA
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVX Corporation
Category Capacitors
Family Tantalum Capacitors
Win Source Part Number 196161-TACL10M6R3RTA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TACL10M6R3RTA CAD Model

Description

The TACL10M6R3RTA is a tantalum capacitor manufactured by AVX Corporation, a leading global manufacturer of advanced electronic components. It is a surface-mount device (SMD) designed for automated assembly onto printed circuit boards (PCBs). As part of the TACL series, it's known for its reliability, stable performance, and suitability for various applications requiring consistent capacitance and low Equivalent Series Resistance (ESR).

Applications

  • Power Management Circuits: Used in DC-DC converters, voltage regulators, and power supplies for filtering and smoothing voltage output.
  • Embedded Systems: Integrated into microcontrollers, processors, and memory circuits to provide stable power and signal decoupling.
  • Consumer Electronics: Commonly found in smartphones, tablets, laptops, and digital cameras for power management and noise reduction.
  • Industrial Control Systems: Used in automation equipment, sensors, and control modules for reliable operation in harsh environments.
  • Medical Devices: Employed in patient monitoring systems, diagnostic equipment, and implantable devices where high reliability and performance are critical.

Features

  • Surface Mount Design: Facilitates automated assembly, reducing manufacturing time and costs.
  • Solid Tantalum Construction: Offers stable electrical properties over a broad temperature range and long lifespan.
  • Low ESR (Equivalent Series Resistance): Minimizes power dissipation and improves circuit efficiency.
  • Compact Size: Allows for high-density mounting, maximizing board space utilization.
  • High Reliability: Designed and manufactured to withstand rigorous operating conditions and ensure long-term performance.

Benefits

  • Improved Power Efficiency: Low ESR minimizes energy loss, leading to more efficient power delivery.
  • Enhanced System Stability: Provides stable capacitance, reducing voltage fluctuations and noise in critical circuits.
  • Reduced Board Footprint: Compact design enables smaller and more densely populated circuit boards.
  • Lower Assembly Costs: Surface mount design allows for automated placement, reducing labor and manufacturing expenses.
  • Long Service Life: Solid tantalum construction ensures long-term reliability and minimizes the need for replacements.

Additional Details

The TACL10M6R3RTA features a capacitance of 10µF (microfarads). It has a voltage rating of 6.3V (Volts). The specific case size for this component should be verified from the datasheet. It is designed to withstand reflow soldering processes commonly used in SMT assembly. Its operating temperature range typically extends from -55°C to +125°C. The component is RoHS compliant. Packaging is typically tape and reel for high-volume automated assembly.

You May Also Be Interested in

Vishay
CAP TANT 6.8UF 20V 10% 1611
Lowest to $1.1910
Vishay
CAP TANT 100UF 20V 10% 2824
Lowest to $11.1119
Vishay
CAP TANT 10UF 10V 20% 1507
Lowest to $0.3361
Vishay
CAP TANT 68UF 6.3V 20% 1507
Lowest to $0.6722
AVX Corporation
CAP TANT 6.8UF 20% 16V 1206
Need more? Email Us
Vishay
Need more? Email Us
Vishay
Need more? Email Us
Vishay
CAP TANT 2.2UF 16V 10% 1507
Need more? Email Us
Vishay
CAP TANT 100UF 10V 20% 1210
Lowest to $0.2610

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess