EN
  • EN
  • DE

TACL1R0K10RTA

Part No TACL1R0K10RTA
Manufacturer AVX Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer AVX Corporation
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839513-TACL1R0K10RTA
Ultra Librarian 3D Model Ultra Librarian TACL1R0K10RTA CAD Model

Description

The TACL1R0K10RTA is a TACL series tantalum capacitor manufactured by AVX Corporation. These capacitors are known for their robustness, high reliability, and suitability for various industrial and commercial applications. They are particularly useful in power filtering and decoupling applications due to their low ESR (Equivalent Series Resistance) and stable performance over a wide range of temperatures.

Applications

  • Power Supplies: Used for filtering and decoupling in power supply circuits to reduce noise and ripple.
  • DC-DC Converters: Provides stable capacitance in DC-DC converters for efficient power conversion.
  • Industrial Equipment: Employed in industrial control systems and automation equipment where high reliability is critical.
  • Medical Devices: Used in medical electronics where stable and reliable components are essential.
  • Automotive Electronics: Found in automotive applications requiring robust and reliable components.

Features

  • Tantalum Capacitor: Offers high volumetric efficiency and stable performance.
  • Low ESR: Provides excellent ripple current handling capability.
  • High Reliability: Designed for demanding applications with a high degree of reliability.
  • Stable Performance: Operates reliably over a wide temperature range.
  • Surface Mount: Suitable for automated assembly and high-density circuit boards.

Benefits

  • Efficient Filtering: Reduces noise and ripple in power circuits, improving performance.
  • Stable Operation: Ensures stable performance over a wide range of temperatures and operating conditions.
  • High Reliability: Provides long-term reliability in demanding applications.
  • Compact Size: Allows for compact circuit designs due to high volumetric efficiency.
  • Easy Assembly: Surface mount design allows for automated assembly processes.

Additional Details

The TACL1R0K10RTA has a capacitance of 1.0µF (microfarads) with a tolerance of ±10%. The voltage rating is typically 10V (volts). It is available in a surface mount package. It is crucial to refer to the manufacturer's datasheet for detailed specifications, including ESR values, ripple current ratings, operating temperature range, and soldering guidelines. Tantalum capacitors are known to be polarized, so it's essential to observe the correct polarity during installation to avoid damage or failure.

You May Also Be Interested in

Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess