EN
  • EN
  • DE

TAJB227K006RNJ 220UF

Part No TAJB227K006RNJ 220UF
Manufacturer AVX Corporation
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1403+
Manufacturer AVX Corporation
Manufacturer Homepage www.avx.com
Win Source Part Number 712415-TAJB227K006RNJ 220UF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAJB227K006RNJ 220UF CAD Model

Description

The TAJB227K006RNJ is a 220μF, 6.3V tantalum capacitor manufactured by AVX Corporation. It belongs to the TAJ series, known for its robust performance and reliability in various electronic applications. This capacitor is designed for surface mounting and offers stable capacitance over a wide temperature range.

Applications:

  • Decoupling in power supplies
  • Filtering in signal processing circuits
  • Bypass capacitor in digital circuits
  • Energy storage in low-power devices
  • Timing circuits
  • DC-DC converters

Features:

  • Surface mount technology (SMT)
  • Tantalum capacitor
  • 220μF capacitance
  • 6.3V rated voltage
  • Low equivalent series resistance (ESR)
  • Stable capacitance over temperature
  • RoHS compliant

Benefits:

  • Compact size: Suitable for high-density circuit boards, saving valuable space.
  • High capacitance: Provides sufficient energy storage and decoupling capabilities.
  • Stable performance: Maintains consistent capacitance values over a wide range of temperatures and frequencies.
  • Long lifespan: Tantalum capacitors are known for their long-term reliability and stability.
  • Reduced noise: Low ESR minimizes noise and ripple in power supplies and signal processing circuits.

Technical Specifications:

The TAJB227K006RNJ has a capacitance tolerance of ±10%. It operates over a temperature range of -55°C to +125°C. The ESR is typically less than 1 ohm. It comes in a standard EIA case size. The capacitor is designed to withstand reflow soldering processes. It is commonly used in applications where high capacitance and small size are required. The tantalum construction provides excellent stability and reliability compared to other types of capacitors. It is commonly used in decoupling applications to suppress voltage fluctuations and noise.

The TAJB227K006RNJ is a reliable and high-performance tantalum capacitor suitable for a wide range of electronic applications. Its stable characteristics and compact size make it an excellent choice for demanding designs.

You May Also Be Interested in

Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess