EN
  • EN
  • DE

TAJR336K006RNJ

Part No TAJR336K006RNJ
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVX Corporation
Category Capacitors
Family Tantalum Capacitors
Win Source Part Number 196259-TAJR336K006RNJ
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TAJR336K006RNJ CAD Model

Description

The TAJR336K006RNJ is a surface-mount solid tantalum capacitor from AVX Corporation, known for its reliability and performance in various electronic applications. It's designed for general-purpose use, providing stable capacitance and low ESR (Equivalent Series Resistance) in a compact package.

Applications

  • Decoupling capacitors in power circuits.
  • Filtering in signal processing circuits.
  • Timing circuits where stable capacitance is needed.
  • DC-DC converters for voltage stabilization.
  • General-purpose applications in consumer electronics, industrial equipment, and telecommunications.

Features

  • Case Size: R Case
  • Capacitance: 33µF (Microfarads)
  • Voltage Rating: 6.3V (Volts DC)
  • Tolerance: ±10%
  • ESR (Equivalent Series Resistance): Specified Low ESR (consult datasheet for exact value)
  • Termination: Surface Mount (SMD, SMT)
  • Operating Temperature Range: Typically -55°C to +125°C
  • RoHS Compliant: Yes, compliant with Restriction of Hazardous Substances directive.

Benefits

  • Stable Performance: Tantalum capacitors offer stable capacitance and low ESR over a wide temperature range.
  • Compact Size: The R case size allows for high-density board designs.
  • Long Lifespan: Solid tantalum construction provides a long and reliable operating life.
  • Low ESR: Minimizes power losses and improves circuit efficiency.
  • High Ripple Current Capability: Suitable for applications with high ripple currents (refer to datasheet).

Additional Details

The TAJR336K006RNJ utilizes a solid tantalum electrolytic as its dielectric material, which contributes to its stable electrical characteristics. The surface mount design enables automated assembly and reduces manufacturing costs. This capacitor is commonly used in applications where a reliable and compact energy storage element is required. Proper derating of voltage is recommended to ensure optimal lifespan and reliability. For specific ESR, ripple current, and other performance characteristics, consult the official AVX datasheet for the TAJR series.

You May Also Be Interested in

Vishay
CAP TANT 33UF 10V 20% 1507
Lowest to $0.1354
Vishay
Need more? Email Us
AVX Corporation
CAP TANT 6.8UF 10% 16V 1206
Need more? Email Us
Vishay
CAP TANT 180UF 16V 20% 2824
Lowest to $16.9497
Vishay
CAP TANT 10UF 10V 20% 1507
Lowest to $0.3361
Vishay
Lowest to $24.0101
Vishay
Need more? Email Us
Vishay
CAP TANT 100UF 16V 10% 2812
Lowest to $4.7842
Vishay
CAP TANT 100UF 16V 20% 2917
Lowest to $4.1052

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess