EN
  • EN
  • DE

TCJW157K006R0070

Part No TCJW157K006R0070
Manufacturer AVX Corporation
Catalog Tantalum - Polymer Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum - Polymer Capacitors
Manufacturer AVX Corporation
Win Source Part Number 215369-TCJW157K006R0070
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TCJW157K006R0070 CAD Model

Description

The TCJW157K006R0070 is a tantalum capacitor manufactured by AVX Corporation. This capacitor is part of the TCJ series, which is known for its robust construction and reliable performance in a wide range of electronic applications. Designed for general-purpose use, it offers a stable capacitance and low ESR (Equivalent Series Resistance), making it suitable for demanding environments.

Applications

  • Power supply decoupling
  • DC-DC converters
  • Filtering in various electronic circuits
  • General-purpose coupling and decoupling
  • Automotive electronics

Features

  • Rated Voltage: 6.3V
  • Capacitance: 150uF
  • Tolerance: +/- 10%
  • ESR: 0.07 Ohms
  • Operating Temperature Range: -55°C to +125°C
  • Low ESR
  • High ripple current capability
  • Surface mountable (SMD)

Benefits

  • Stable capacitance over a wide temperature range
  • Effective noise reduction in power supplies
  • Reliable performance in harsh environments
  • Space-saving design for high-density circuit boards
  • Long operational life
  • Reduced power loss due to low ESR

Additional Details

The TCJW157K006R0070 utilizes tantalum as its dielectric material, ensuring excellent frequency characteristics and a long operational life. The capacitor is designed for surface mount technology (SMT), facilitating automated assembly processes. Its low ESR value minimizes power losses and heat generation within the circuit, contributing to overall system efficiency. This component is frequently employed in automotive and industrial applications, due to its high reliability and robustness. It adheres to industry standards for tantalum capacitors, ensuring compatibility and ease of integration into existing designs.

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP TANT POLY 0.68UF 63V 1210
Need more? Email Us
Kemet
CAP TANT POLY 100UF 6.3V 2917
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT POLY 150UF 16V 2917
Need more? Email Us
Kemet
CAP TANT POLY 150UF 6.3V 2312
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT POLY 150UF 6.3V 1210
Need more? Email Us
Panasonic
CONDUCTIVE POLYMER TANTALUM SOLI / Tantalum Polymer Capacitor
Need more? Email Us
Kemet
CAP TANT POLY 680UF 2.5V 2917
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT POLY 150UF 6.3V 1210
Need more? Email Us
Panasonic
CONDUCTIVE POLYMER TANTALUM SOLI / Tantalum Polymer Capacitor
Lowest to $8.4488

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess