EN
  • EN
  • DE

TLCL156M010RTA

Part No TLCL156M010RTA
Manufacturer AVX Corporation
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2014
Reference case L
Manufacturer AVX Corporation
Manufacturer Homepage www.avx.com
Win Source Part Number 757467-TLCL156M010RTA
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TLCL156M010RTA CAD Model

Description

The TLCL156M010RTA is a tantalum capacitor manufactured by AVX Corporation. It's part of the TLCL series, which are surface mount, solid electrolytic capacitors. These capacitors are known for their stable performance over a wide range of temperatures and frequencies, making them suitable for various demanding applications.

Applications

  • Power Supply Filtering: Used to smooth out voltage fluctuations in power supplies.
  • Bypass Capacitors: Placed near integrated circuits to provide a local source of power and reduce noise.
  • DC-DC Converters: Essential for stable operation and ripple reduction in DC-DC converters.
  • Audio Circuits: Employed for coupling and decoupling signals in audio amplifiers and other audio equipment.
  • Timing Circuits: Used in timing circuits for stable and predictable timing.

Features

  • Solid Electrolyte: Uses a solid tantalum pentoxide (Ta2O5) dielectric.
  • Surface Mount Technology (SMT): Designed for automated assembly onto printed circuit boards.
  • Low ESR (Equivalent Series Resistance): Minimizes power dissipation and improves performance in high-frequency circuits.
  • Stable Performance: Exhibits stable capacitance and ESR over temperature and frequency.
  • Polarized: Requires proper polarity connection to avoid damage.
  • High Capacitance to Volume Ratio: Provides a high capacitance value in a small package.

Benefits

  • Reliable Performance: Solid electrolyte ensures long-term stability and reliability.
  • Efficient Power Delivery: Low ESR minimizes power loss and improves circuit efficiency.
  • Compact Design: Small size allows for high-density board layouts.
  • Easy Assembly: SMT design simplifies manufacturing processes.
  • Stable Operation: Consistent performance across a wide range of operating conditions.
  • Reduced Noise: Effective for filtering and bypassing noise in sensitive circuits.

Additional Details

The TLCL156M010RTA has a capacitance of 15µF and a voltage rating of 10V. It is available in a standard EIA case size. Tantalum capacitors are generally more stable than ceramic capacitors with respect to temperature and voltage. Polarity must be observed when installing the capacitor. Reverse voltage can damage the capacitor. It is RoHS compliant, meaning it does not contain hazardous substances. These capacitors are typically used in applications where reliability and stability are critical.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Spansion
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us
Atmel
Lowest to $24.7389
Altera
Need more? Email Us
Texas Instruments
Lowest to $4.5685
Panasonic
Lowest to $26.8133
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess