EN
  • EN
  • DE

TPSA106M016R0450

Part No TPSA106M016R0450
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer AVX Corporation
Win Source Part Number 394864-TPSA106M016R0450
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPSA106M016R0450 CAD Model

Description

The TPSA106M016R0450 is a surface-mount solid tantalum capacitor manufactured by AVX Corporation. It belongs to the TPSA series, known for its reliability and stability in various electronic applications. This capacitor is designed for general-purpose use, providing a capacitance of 10uF, a tolerance of +/-20%, and a voltage rating of 16V. The 'M' in the part number indicates the capacitance tolerance of 20%.

Applications

  • Power Supply Filtering: Smoothing voltage ripples in DC power supplies.
  • Decoupling: Providing local energy storage for integrated circuits, reducing noise and voltage fluctuations.
  • Bypass Capacitor: Shunting high-frequency noise to ground in electronic circuits.
  • Timing Circuits: Used in timing circuits where a stable capacitance is required.
  • General Electronics: Suitable for a wide range of electronic devices requiring stable capacitance.

Features

  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards.
  • Solid Tantalum Construction: Provides stable electrical characteristics over a wide range of temperatures and frequencies.
  • Compact Size: Enables high-density circuit designs.
  • RoHS Compliant: Meets Restriction of Hazardous Substances directives for environmental compliance.
  • Polarized Component: Requires correct polarity connection when installed in a circuit.

Benefits

  • High Reliability: Solid tantalum construction ensures long-term stability and consistent performance.
  • Stable Electrical Properties: Maintains capacitance and ESR within specified limits over a wide range of operating conditions.
  • Space Saving: Compact design enables smaller and more efficient circuit layouts.
  • Easy Assembly: Surface mount design simplifies the manufacturing process.
  • Environmental Compliance: RoHS compliance ensures adherence to environmental regulations.

Technical Specifications

The TPSA106M016R0450 has a capacitance of 10 μF with a tolerance of ±20%. It is rated for a voltage of 16 V and has an ESR (Equivalent Series Resistance) of 4.5 Ohms. The operating temperature range is typically from -55°C to +125°C. The capacitor is housed in a standard EIA case size suitable for automated assembly. It is crucial to observe the correct polarity when installing this capacitor, as it is a polarized component. Proper soldering techniques, including reflow profiling, are necessary to ensure a reliable connection to the circuit board. The stable electrical characteristics make it suitable for various electronic applications where reliability and performance are critical.

The TPSA106M016R0450 is a reliable choice for designers looking for a compact and stable capacitor for their applications. Its stable capacitance and voltage rating make it a versatile component for a variety of electronic designs.

You May Also Be Interested in

Vishay
CAP TANT 220UF 6.3V 20% 2812
Lowest to $3.7836
Vishay
CAP TANT 220UF 10V 10% 2917
Lowest to $8.4719
Vishay
CAP TANT 47UF 20V 20% 2917
Need more? Email Us
Vishay
CAP TANT 100UF 10V 20% 1210
Lowest to $0.2610
Vishay
Need more? Email Us
Vishay
CAP TANT 10UF 10V 20% 1507
Lowest to $0.3361
AVX Corporation
CAP TANT 6.8UF 20% 16V 1206
Need more? Email Us
Vishay
CAP TANT 330UF 6.3V 10% 2917
Lowest to $2.1959
Vishay
CAP TANT 220UF 4V 20% 1210
Lowest to $1.2150

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess