EN
  • EN
  • DE

TPSA475M025R0250

Part No TPSA475M025R0250
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer AVX Corporation
Win Source Part Number 394918-TPSA475M025R0250
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPSA475M025R0250 CAD Model

Description

The TPSA475M025R0250 is a tantalum capacitor manufactured by AVX Corporation. It's part of the TPSA series, well-regarded for its reliability and suitability in general-purpose applications. This surface-mount capacitor is commonly used for decoupling, filtering, and energy storage within electronic circuits.

Applications

  • Power supply decoupling
  • Signal filtering circuits
  • Bulk capacitance for DC-DC converters
  • Energy storage in portable electronics
  • General industrial electronic applications

Features

  • Surface Mount Technology (SMT) package
  • Solid tantalum construction
  • Capacitance of 4.7µF
  • Rated voltage of 25V
  • Equivalent Series Resistance (ESR) of 250 mΩ
  • Operating temperature range: -55°C to +125°C
  • RoHS compliant

Benefits

  • Consistent performance across temperature and voltage variations
  • Low ESR enabling efficient filtering and decoupling
  • Compact size relative to capacitance value
  • Extended operational lifespan
  • Dependable performance in challenging environments

Additional Details

The TPSA475M025R0250 features a molded case that enhances mechanical integrity and environmental protection. The tantalum capacitor technology provides excellent frequency characteristics and ensures a long operational life, making it well-suited for demanding applications. Its ESR of 250 mΩ facilitates effective filtering and decoupling, minimizing voltage ripple and noise in power supplies and related circuits. The device is fully RoHS compliant, adhering to environmental safety standards. Its compact form factor and SMT design render it ideal for densely populated circuit boards.

Specifications:

  • Capacitance: 4.7µF
  • Voltage Rating: 25V
  • ESR: 250 mΩ
  • Tolerance: ±20%
  • Operating Temperature: -55°C to +125°C
  • Case Code: A

You May Also Be Interested in

Vishay
CAP TANT 47UF 20V 20% 2917
Need more? Email Us
Vishay
CAP TANT 33UF 10V 20% 1507
Lowest to $0.1354
Vishay
Need more? Email Us
Vishay
Need more? Email Us
Vishay
CAP TANT 100UF 10V 20% 1210
Lowest to $0.2610
Vishay
CAP TANT 33UF 6.3V 20% 1206
Need more? Email Us
AVX Corporation
CAP TANT 100UF 20% 6.3V 1411
Lowest to $0.4331
AVX Corporation
CAP TANT 0.47UF 20% 25V 1206
Need more? Email Us
Vishay
CAP TANT 6.8UF 20V 10% 1611
Lowest to $1.1910

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess