EN
  • EN
  • DE

TPSB335K025R0050

Part No TPSB335K025R0050
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer AVX Corporation
Win Source Part Number 394961-TPSB335K025R0050
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPSB335K025R0050 CAD Model

Description

The TPSB335K025R0050 is a tantalum capacitor manufactured by AVX Corporation, designed for surface mount applications. This capacitor is known for its reliable performance, high capacitance stability, and low equivalent series resistance (ESR). It is widely used in various electronic circuits for filtering, decoupling, and energy storage applications.

Applications

  • Power Supplies: Employed for input and output filtering to reduce noise and ripple voltage.
  • DC-DC Converters: Provides stable capacitance for efficient power conversion.
  • Portable Electronic Devices: Used in smartphones, tablets, and laptops for decoupling and filtering.
  • Industrial Control Systems: Ensures stable operation in control circuits within industrial environments.
  • Medical Equipment: Utilized in medical devices requiring high reliability and performance.

Features

  • Surface Mount Technology (SMT): Designed for automated assembly processes, reducing manufacturing time and costs.
  • Solid Tantalum Construction: Provides inherent reliability and eliminates the risk of electrolyte leakage.
  • Low ESR (Equivalent Series Resistance): Minimizes power dissipation and improves ripple current handling.
  • Stable Electrical Parameters: Offers consistent performance over a wide range of temperatures and frequencies.
  • RoHS Compliant: Meets environmental regulations regarding hazardous materials.

Benefits

  • Enhanced Circuit Stability: Provides stable capacitance and low ESR for improved circuit performance.
  • Increased Reliability: Solid tantalum construction ensures long operational life and minimizes failure rates.
  • Reduced Board Space: Small package size allows for higher component density and miniaturization of electronic devices.
  • Cost-Effective Solution: Automated assembly and long lifespan reduce overall system costs.
  • Improved Noise Filtering: Effectively reduces voltage ripple and noise in power circuits.

Additional Details

The TPSB335K025R0050 has a capacitance of 3.3μF (microfarads) with a tolerance of ±10%. Its voltage rating is 25V (volts). The ESR is very low, typically around 0.05 ohms, which makes it highly efficient in reducing power dissipation. It operates within a temperature range of -55°C to +125°C. The case size is EIA Standard 3528. This capacitor is commonly used in applications where a low ESR and stable capacitance are critical for optimal circuit performance.

You May Also Be Interested in

Vishay
Need more? Email Us
Vishay
CAP TANT 2.2UF 16V 10% 1507
Need more? Email Us
Vishay
CAP TANT 220UF 10V 10% 2917
Lowest to $8.4719
Vishay
CAP TANT 180UF 16V 20% 2824
Lowest to $16.9497
Vishay
CAP TANT 100UF 16V 10% 2812
Lowest to $4.7842
Vishay
CAP TANT 100UF 10V 20% 1210
Lowest to $0.2610
Vishay
CAP TANT 330UF 6.3V 10% 2917
Lowest to $2.1959
Vishay
Need more? Email Us
Vishay
CAP TANT 10UF 10V 20% 1507
Lowest to $0.3361

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess