EN
  • EN
  • DE

TPSB335K025R0100

Part No TPSB335K025R0100
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer AVX Corporation
Win Source Part Number 394962-TPSB335K025R0100
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPSB335K025R0100 CAD Model

Description

The TPSB335K025R0100 is a tantalum capacitor from AVX Corporation, designed for surface mount applications. It is characterized by its stable capacitance, low ESR (Equivalent Series Resistance), and reliable performance. This capacitor is commonly used in electronic circuits requiring efficient filtering, decoupling, and energy storage.

Applications

  • Power Supplies: Used for input and output filtering to minimize voltage ripple and noise.
  • DC-DC Converters: Provides stable capacitance for efficient energy conversion in DC-DC converters.
  • Portable Electronics: Employed in smartphones, tablets, and laptops for decoupling and filtering.
  • Industrial Control Systems: Ensures stable operation in control circuits within industrial environments.
  • Medical Devices: Utilized in medical electronic equipment for reliable performance.

Features

  • Surface Mount Technology: Designed for automated assembly processes, reducing manufacturing time and costs.
  • Solid Tantalum Construction: Provides inherent reliability and eliminates the risk of electrolyte leakage.
  • Low ESR (Equivalent Series Resistance): Minimizes power dissipation and improves ripple current handling.
  • Stable Electrical Parameters: Offers consistent performance over a wide range of temperatures and frequencies.
  • RoHS Compliant: Meets environmental regulations regarding hazardous materials.

Benefits

  • Enhanced Circuit Stability: Provides stable capacitance and low ESR for improved circuit performance.
  • Increased Reliability: Solid tantalum construction ensures long operational life and minimizes failure rates.
  • Reduced Board Space: Small package size allows for higher component density and miniaturization of electronic devices.
  • Cost-Effective Solution: Automated assembly and long lifespan reduce overall system costs.
  • Improved Noise Filtering: Effectively reduces voltage ripple and noise in power circuits.

Additional Details

The TPSB335K025R0100 has a capacitance of 3.3μF (microfarads) with a tolerance of ±10%. Its voltage rating is 25V (volts). The ESR is typically 0.1 ohms. It operates within a temperature range of -55°C to +125°C. The case size is EIA Standard 3528. This capacitor is particularly suitable for applications where a low ESR and stable capacitance are essential for efficient circuit operation.

You May Also Be Interested in

Vishay
CAP TANT 22UF 6.3V 10% 1611
Need more? Email Us
AVX Corporation
CAP TANT 0.47UF 20% 25V 1206
Need more? Email Us
Vishay
Lowest to $24.0101
Vishay
CAP TANT 100UF 6.3V 20% 1611
Lowest to $2.9105
Vishay
CAP TANT 68UF 6.3V 20% 1507
Lowest to $0.6722
Vishay
CAP TANT 100UF 10V 20% 1210
Lowest to $0.2610
Vishay
CAP TANT 2.2UF 16V 10% 1507
Need more? Email Us
Vishay
CAP TANT 10UF 10V 20% 1507
Lowest to $0.3361
Vishay
CAP TANT 6.8UF 20V 10% 1611
Lowest to $1.1910

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess