EN
  • EN
  • DE

TPSB685K016R0350

Part No TPSB685K016R0350
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer AVX Corporation
Win Source Part Number 394999-TPSB685K016R0350
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPSB685K016R0350 CAD Model

Description

The TPSB685K016R0350 is a tantalum capacitor manufactured by AVX Corporation as part of their TPS series. These capacitors are known for their reliability and performance in a variety of electronic applications. Its surface-mount design is intended for automated assembly lines.

Applications

  • Power management in portable devices
  • Decoupling in digital circuits
  • Filtering in power supplies
  • DC-DC converters
  • Bulk capacitance in embedded systems

Features

  • Surface mount construction for easy assembly
  • Tantalum material for stable performance
  • 6.8µF capacitance
  • 16V voltage rating
  • 350 mΩ Equivalent Series Resistance (ESR)
  • Operating temperature range: -55°C to +125°C
  • RoHS compliant

Benefits

  • Provides stable capacitance over a wide temperature range
  • Low ESR minimizes power losses and maximizes circuit efficiency
  • Surface mount design saves board space and simplifies assembly
  • High volumetric efficiency allows for smaller component sizes
  • RoHS compliance ensures environmental responsibility

Technical Specifications

The TPSB685K016R0350 features a capacitance of 6.8µF with a tolerance of ±10%. Its voltage rating is 16V, and it boasts an Equivalent Series Resistance (ESR) of 350 mΩ, which is crucial for minimizing power dissipation in high-frequency applications. The capacitor operates efficiently within a temperature range of -55°C to +125°C. The device adheres to RoHS compliance. It is housed in a standard EIA 3528-12 (B size) surface mount package. The ripple current rating is an important consideration in power applications.

This capacitor is a suitable choice for applications where stable and reliable capacitance is needed, especially in power management and decoupling scenarios. Its tantalum construction contributes to long-term reliability and performance, making it suitable for critical electronic circuits.

You May Also Be Interested in

Vishay
CAP TANT 2.2UF 16V 10% 1507
Need more? Email Us
Vishay
CAP TANT 47UF 16V 10% 2812
Need more? Email Us
Vishay
CAP TANT 22UF 6.3V 10% 1611
Need more? Email Us
Vishay
CAP TANT 220UF 10V 10% 2917
Lowest to $8.4719
Vishay
CAP TANT 100UF 10V 20% 1210
Lowest to $0.2610
AVX Corporation
CAP TANT 0.47UF 20% 25V 1206
Need more? Email Us
Vishay
CAP TANT 330UF 6.3V 10% 2917
Lowest to $2.1959
Vishay
Need more? Email Us
Vishay
CAP TANT 6.8UF 20V 10% 1611
Lowest to $1.1910

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess