EN
  • EN
  • DE

TPSC226M010R0350

Part No TPSC226M010R0350
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer AVX Corporation
Win Source Part Number 395030-TPSC226M010R0350
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Power Management, Consumer Electronics, Portable Devices
Ultra Librarian 3D Model Ultra Librarian TPSC226M010R0350 CAD Model

Description

The TPSC226M010R0350 is a tantalum capacitor from AVX Corporation, belonging to their TPS series. These capacitors are designed for applications that require stable performance and high reliability, especially in power management and filtering circuits operating at lower voltages.

Applications

  • Power supplies and voltage regulators
  • Filtering in electronic circuits
  • Bypass capacitors for high-frequency applications
  • Decoupling in digital and analog circuits
  • Low voltage applications

Features

  • Surface mount design for automated assembly
  • Tantalum anode for stable electrical characteristics
  • Capacitance value of 22 μF (226)
  • Voltage rating of 10V
  • Low ESR (Equivalent Series Resistance) for efficient power delivery
  • Operating temperature range: -55°C to +125°C
  • RoHS compliant, ensuring environmental friendliness

Benefits

  • Stable performance over a wide temperature range ensures reliable operation in various environments.
  • Low ESR minimizes power loss, increasing efficiency in power-sensitive applications.
  • Surface mount design enables high-density board assembly, saving space.
  • High capacitance value provides effective filtering and decoupling at lower voltages.
  • Suitable for applications with a 10V power rail.

Additional Details

The TPSC series tantalum capacitors are manufactured using a robust construction method to ensure high reliability and long operational life. The 'M' in the part number indicates a capacitance tolerance of ±20%. The R0350 designates specific dimensions and packaging details. These capacitors are commonly used in industrial, telecommunications, and automotive applications where a reliable and stable capacitive element is required. The TPSC226M010R0350 is particularly useful in applications where a relatively high capacitance value is needed at a lower voltage, such as in battery-powered devices or low-voltage digital circuits.

You May Also Be Interested in

Vishay
CAP TANT 100UF 20V 10% 2824
Lowest to $11.1119
Vishay
Need more? Email Us
Vishay
CAP TANT 47UF 16V 10% 2812
Need more? Email Us
AVX Corporation
CAP TANT 6.8UF 20% 16V 1206
Need more? Email Us
Vishay
Lowest to $24.0101
Vishay
CAP TANT 220UF 10V 10% 2917
Lowest to $8.4719
Vishay
CAP TANT 68UF 6.3V 20% 1507
Lowest to $0.6722
Vishay
Need more? Email Us
Vishay
CAP TANT 2.2UF 16V 10% 1507
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess