EN
  • EN
  • DE

TPSC686K010R0050

Part No TPSC686K010R0050
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer AVX Corporation
Win Source Part Number 395065-TPSC686K010R0050
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPSC686K010R0050 CAD Model

Description

The TPSC686K010R0050 is a tantalum capacitor belonging to the TPSC series manufactured by AVX Corporation. This capacitor is a surface-mount, solid electrolytic type, engineered for applications demanding stable capacitance, extremely low ESR (Equivalent Series Resistance), and compact size.

Applications:

  • Power management in portable devices
  • DC-DC converters
  • Bypass and decoupling in high-speed digital circuits
  • Filtering in power supplies
  • General-purpose use where stable capacitance and ultra-low ESR are crucial

Features:

  • Case Code: C
  • Capacitance: 68µF
  • Voltage Rating: 10V DC
  • Tolerance: ±10%
  • ESR: 0.05 Ohms
  • Operating Temperature Range: -55°C to +125°C
  • Termination Style: Surface Mount
  • RoHS compliant

Benefits:

  • Stable capacitance across a wide temperature range
  • Ultra-low ESR minimizes power dissipation and improves circuit efficiency significantly
  • Compact size allows for high-density circuit board layouts
  • Suitable for very high ripple current applications
  • Long operational life and high reliability
  • Excellent frequency characteristics, even at high frequencies

Additional Details:

The AVX TPSC series is well-known for its robust construction and reliability. The tantalum capacitor technology ensures stable and predictable performance, making them suitable for demanding applications. The 68µF capacitance is commonly used for decoupling and filtering in various electronic circuits, and the 10V voltage rating is appropriate for lower voltage power rails. This specific part is distinguished by its extremely low ESR.

The 'R0050' within the part number denotes an ultra-low ESR value of 0.05 Ohms. This exceptionally low ESR is a crucial factor in minimizing power losses and enhancing the transient response of circuits. The ±10% capacitance tolerance guarantees that the capacitor's actual capacitance lies within a defined range, maintaining expected circuit performance. This capacitor is particularly suitable for power-sensitive applications, filtering, and decoupling in diverse electronic devices, where efficient energy utilization is of paramount importance. It excels in high-frequency applications, due to its low ESR and stable performance across frequencies.

You May Also Be Interested in

AVX Corporation
CAP TANT 6.8UF 10% 16V 1206
Need more? Email Us
Vishay
Need more? Email Us
Vishay
CAP TANT 220UF 4V 20% 1210
Lowest to $1.2150
Vishay
CAP TANT 100UF 10V 20% 1210
Lowest to $0.2610
AVX Corporation
CAP TANT 6.8UF 20% 16V 1206
Need more? Email Us
Vishay
CAP TANT 220UF 6.3V 20% 2812
Lowest to $3.7836
Vishay
CAP TANT 2.2UF 16V 10% 1507
Need more? Email Us
AVX Corporation
CAP TANT 0.47UF 20% 25V 1206
Need more? Email Us
Vishay
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess