EN
  • EN
  • DE

TPSD157K010R0400

Part No TPSD157K010R0400
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer AVX Corporation
Win Source Part Number 395093-TPSD157K010R0400
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPSD157K010R0400 CAD Model

Description

The TPSD157K010R0400 is a tantalum capacitor belonging to the TPSD series manufactured by AVX Corporation. It is a surface mount device primarily utilized for decoupling and filtering applications in various electronic circuits.

Applications

  • Power Supply Decoupling
  • DC-DC Converters
  • Filtering Circuits in Signal Processing
  • Embedded Systems
  • Consumer Electronics

Features

  • Capacitance: 150μF
  • Voltage Rating: 10V
  • ESR (Equivalent Series Resistance): 0.400 Ohms
  • Tolerance: ±10%
  • Operating Temperature Range: -55°C to +125°C
  • Case Size: D Case
  • Termination Style: Surface Mount (SMD)
  • RoHS Compliant

Benefits

  • Provides stable capacitance over a wide temperature range, ensuring reliable operation.
  • Low ESR minimizes power loss and reduces ripple in power circuits.
  • High capacitance value in a compact D case size offers efficient energy storage.
  • Surface mount design allows for easy integration into automated assembly processes.
  • Meets RoHS compliance, ensuring it is environmentally friendly.

Technical Specifications

The TPSD157K010R0400 is constructed with a tantalum anode and manganese dioxide cathode. The 'D' case size signifies its physical dimensions, optimizing it for applications where space is a key consideration. The ESR of 0.400 Ohms is designed to strike a balance between ripple reduction and transient response. This capacitor is commonly employed in situations demanding reliable decoupling and filtering within a compact form factor.

The surface mount termination style simplifies the assembly process and enhances the overall reliability of the connection. The tape and reel packaging allows for automated placement during PCB assembly. The part adheres to stringent quality control standards, making it a suitable choice for mission-critical applications. Its compliance with RoHS directives ensures the absence of hazardous substances, making it environmentally responsible.

You May Also Be Interested in

Vishay
CAP TANT 10UF 35V 20% 2917
Lowest to $0.5328
Cornell Dubilier Electronics (CDE)
CAP TANT 47UF 10V 10% AXIAL
Lowest to $4.5951
Vishay
CAP TANT 2.2UF 16V 10% 1411
Lowest to $0.1964
Vishay
CAP TANT 10UF 4V 20% 1206
Need more? Email Us
Vishay
CAP TANT 47UF 35V 10% RADIAL
Lowest to $36.3980
Vishay
CAP TANT 68UF 10V 10% 2312
Lowest to $0.2278
Vishay
CAP TANT 1.5UF 10% 75V AXIAL
Need more? Email Us
Vishay
CAP TANT 100UF 10% 6.3V 1611
Lowest to $1.6662
Kemet
Cap Tant Solid 47uF 20V 10% (7.34 X 17.42mm) Axial (0.001%FR) Bulk
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess