EN
  • EN
  • DE

293D106X0035D2TE3

Part No 293D106X0035D2TE3
Manufacturer Vishay
Catalog Tantalum Capacitors
Description CAP TANT 10UF 35V 20% 2917
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Vishay Sprague
Series TANTAMOUNT, 293D
Packaging Reel package
Capacitance 10μF
Tolerance ±20%
Voltage Rating DC 35V
Type Molded
ESR (Equivalent Series Resistance) 800 mOhm
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 2917 (7343 Metric)
Dimension 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Maximum) 0.122" (3.10mm)
Manufacturer Size Code D
Features General
Win Source Part Number 762088-293D106X0035D2TE3
Popularity Medium
Supply and Demand Status Balance
Family Name 293D
Introduction Date September 25, 2001
ECCN EAR99
Country of Origin China, Israel
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian 293D106X0035D2TE3 CAD Model

Description

The Vishay Sprague electronic component is a balanced supply and demand product from Vishay Sprague.

  • Manufacturer Homepage: www.vishay.com
  • Win Source Part Number: 762088-293D106X0035D2TE3
  • Capacitance: 10μF
  • Tolerance: ±20%
  • ESR (Equivalent Series Resistance): 800 mOhm
  • Series: TANTAMOUNT, 293D
  • Package: 2917 (7343 Metric)
  • Mounting: SMD
  • Voltage Rating DC: 35V
  • Alternative Parts (Cross-Reference): TAJD106M035S, TAJD106M035RNJY, TAJD106M035SNJY
  • Introduction Date: September 25, 2001
  • ECCN Code: EAR99
  • Country of Origin: China, Israel
  • Estimated EOL Date: 2027
  • Halogen Free: Yes

You May Also Be Interested in

Vishay
CAP TANT 4.7UF 6.3V 10% 1206
Lowest to $0.2189
Kemet
CAP TANT 33UF 10% 35V 2917 / 33 µF Molded Tantalum Capacitors 35 V 2917 (7343 Metric) 600mOhm
Lowest to $1.2161
Vishay
CAP TANT 6.8UF 35V 20% 2917
Lowest to $0.3162
Vishay
CAP TANT 150UF 20% 15V AXIAL / 150 µF Hermetically Sealed Tantalum Capacitors 15 V Axial
Need more? Email Us
Vishay
CAP TANT 100UF 20V 20% 2917
Lowest to $1.0206
Vishay
CAP TANT 10UF 35V 20% 2917
Lowest to $0.5328
Vishay
CAP TANT 2.2UF 16V 10% 1411
Lowest to $0.1964
Kemet
Capacitor Tantalum 560uF 10V 10% Axial 125°C Bulk/Tray
Need more? Email Us
Vishay
CAP TANT 1.5UF 10% 75V AXIAL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5328 $50.6160
230+ $0.4372 $100.5560
355+ $0.4235 $150.3425
490+ $0.4098 $200.8020
635+ $0.3962 $251.5870
845+ $0.3552 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,799 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess