EN
  • EN
  • DE

TPSD226M025R0450

Part No TPSD226M025R0450
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer AVX Corporation
Win Source Part Number 395105-TPSD226M025R0450
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPSD226M025R0450 CAD Model

Description

The TPSD226M025R0450 is a surface mount solid tantalum capacitor manufactured by AVX Corporation as part of their TPSD series. This capacitor is designed for applications requiring stable capacitance with a moderate ESR value.

Applications

  • Power Supply Decoupling
  • DC-DC Converters
  • Filtering Circuits
  • Embedded Systems
  • Consumer Electronics

Features

  • Capacitance: 22μF
  • Voltage Rating: 25V
  • ESR (Equivalent Series Resistance): 0.450 Ohms
  • Tolerance: ±20%
  • Operating Temperature Range: -55°C to +125°C
  • Case Size: D Case
  • Termination Style: Surface Mount (SMD)
  • RoHS Compliant

Benefits

  • Provides stable capacitance across a wide range of temperatures.
  • Effective in reducing voltage ripple and noise in power supplies.
  • Offers a good balance between cost and performance.
  • Surface mount design allows for easy integration into automated assembly processes.
  • RoHS compliance ensures environmental responsibility.

Technical Specifications

The TPSD226M025R0450 utilizes a tantalum anode and manganese dioxide cathode system. The D case size refers to its physical dimensions, making it suitable for applications where space is limited. The ESR is rated at 0.450 Ohms, providing a good compromise for a variety of applications. This capacitor is widely used in circuits where effective decoupling and filtering are required.

The surface mount termination simplifies assembly and enhances the overall reliability of the connection. The capacitor is packaged on tape and reel for automated placement during PCB assembly. The 25V voltage rating allows for use in a wide range of low-voltage power systems. The capacitance tolerance is ±20%. Its compliance with RoHS directives ensures the absence of hazardous substances, promoting environmental safety.

You May Also Be Interested in

AVX Corporation
CAP TANT 100UF 20% 6.3V 1411
Lowest to $0.4331
Vishay
Need more? Email Us
Vishay
CAP TANT 180UF 16V 20% 2824
Lowest to $16.9497
AVX Corporation
CAP TANT 6.8UF 20% 16V 1206
Need more? Email Us
Vishay
CAP TANT 47UF 20V 20% 2917
Need more? Email Us
Vishay
Need more? Email Us
Vishay
CAP TANT 10UF 10V 20% 1507
Lowest to $0.3361
Vishay
CAP TANT 100UF 20V 10% 2824
Lowest to $11.1119
Vishay
CAP TANT 33UF 10V 20% 1507
Lowest to $0.1354

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess